EN
  • EN
  • DE

TPS2411PWPR

Part No TPS2411PWPR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707765-TPS2411PWPR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2411PWPR CAD Model

Description

Introducing the TPS2411PWPR by Texas Instruments

The TPS2411PWPR is a highly versatile and reliable power management device from the renowned manufacturer Texas Instruments. This integrated circuit is specifically designed to enhance the performance and safety of power supply systems. It serves as an ideal solution for a wide range of applications, including servers, telecom, computing, and industrial platforms.

Key Features and Benefits

  • Over-Current Protection: The TPS2411PWPR offers robust over-current protection, ensuring that your system is safeguarded against potential damage caused by excessive current flow.
  • Adjustable Turn-On and Turn-Off Thresholds: Users can easily set the turn-on and turn-off thresholds, providing flexibility and precision in managing power supply specifications.
  • Reverse Current Blocking: This feature prevents current from flowing in the reverse direction, which is crucial for maintaining the integrity and longevity of the power system.
  • Charge Pump Enhancement: The integrated charge pump enhancement feature allows for efficient gate drive of an external N-channel MOSFET, which translates to improved overall performance.
  • Compact Package: The TPS2411PWPR comes in a space-saving HTSSOP package, making it suitable for designs where board space is at a premium.

Applications

The versatility of the TPS2411PWPR extends to a variety of applications. It is particularly useful in:

  • Hot swap applications
  • Power distribution systems
  • Redundant power supplies
  • Server and telecom power supplies

Technical Specifications

The device operates over a wide voltage range and has multiple features that make it a robust choice for managing power supply needs:

  • Input Voltage Range: 2.7V to 18V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: HTSSOP-14

With its combination of features, the TPS2411PWPR from Texas Instruments represents a smart choice for designers looking to implement a reliable power management solution. Its ability to protect and control power at a granular level makes it an indispensable component in modern electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess