EN
  • EN
  • DE

LT4295HUFD#TRPBF

Part No LT4295HUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Controller (PD)
Number of Channels 1
Power - Max 71 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 60V (Max)
Current - Supply 2mA (Max)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT4295
Other Names 505-LT4295HUFD#TRPBFDKR,505-LT4295HUFD#TRPBFCT,LT4295HUFD#TRPBF,505-LT4295HUFD#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253123-LT4295HUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4295HUFD#TRPBF CAD Model

Description

Product Overview: LT4295HUFD#TRPBF

The LT4295HUFD#TRPBF is a cutting-edge Power over Ethernet (PoE) interface controller from Analog Devices Inc., a leader in high-performance analog technologies. This device is specifically designed to simplify the implementation of PoE solutions by providing a versatile and efficient means of delivering power along with data over Ethernet cables, in accordance with the IEEE 802.3bt standard.

Key Features

  • IEEE 802.3bt Compliant: The LT4295HUFD#TRPBF is designed to meet the latest PoE standard, ensuring compatibility with a wide range of devices and systems.
  • Advanced Power Management: It offers sophisticated power management capabilities, including programmable classification, under-voltage lockout, and inrush current control, enabling reliable operation and protection for both the power sourcing equipment and the powered device.
  • High Efficiency: The controller operates with high efficiency, which is crucial for maintaining low heat generation and ensuring the longevity of the product.
  • Robust Thermal Performance: Housed in a QFN package, the LT4295HUFD#TRPBF is designed for excellent thermal performance, making it suitable for demanding environments.

Applications

The LT4295HUFD#TRPBF is ideal for a variety of applications that require reliable power delivery over Ethernet, including:

  • Wireless Access Points
  • Security Cameras
  • VoIP Phones
  • Point of Sale Systems
  • Industrial Automation Systems

Product Specifications

This PoE interface controller operates within a wide temperature range and is offered in a 5x7mm QFN-28 package. The tape and reel packaging (denoted by the '#TRPBF' suffix) facilitates automated assembly processes, making it a practical choice for mass production.

Conclusion

The LT4295HUFD#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for designers looking to integrate PoE capability into their products. It offers a high level of integration, efficiency, and reliability, making it an excellent choice for next-generation networked devices requiring power and data over a single Ethernet connection.

You May Also Be Interested in

Texas Instruments
Lowest to $8.4649
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Texas Instruments
Lowest to $8.0180
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7718 $51.9462
22+ $4.7359 $104.1898
33+ $4.5879 $151.4007
46+ $4.4399 $204.2354
59+ $4.2919 $253.2221
78+ $3.8479 $300.1362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,953 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess