EN
  • EN
  • DE

TPS22971YZPT

Part No TPS22971YZPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8DSBGA / Power Switch/Driver 1:1 N-Channel 3A 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.65V ~ 3.6V
Current - Output (Max) 3A
Rds On (Typ) 6.7mOhm
Input Type Non-Inverting
Features Power Good
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA
Package / Case 8-XFBGA, DSBGA
Base Product Number TPS22971
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS22971YZPTCT,TPS22971YZPT-ND,296-TPS22971YZPTDKR,296-TPS22971YZPTTR
Standard Package 250
Win Source Part Number 1100875-TPS22971YZPT
Ultra Librarian 3D Model Ultra Librarian TPS22971YZPT CAD Model

Description

Product Overview: TPS22971YZPT

The TPS22971YZPT is a high-performance, single-channel load switch produced by Texas Instruments, a leader in semiconductor solutions. This compact, feature-rich component is designed to facilitate power distribution and management in a wide array of electronic devices and systems.

Key Features

  • Input Voltage Range: The device operates over an input voltage range of 0.9V to 5.5V, making it highly versatile for various applications.
  • Ultra-Low On-Resistance: The TPS22971YZPT boasts an ultra-low on-resistance (RON) of typically 28 mΩ at 5V, which enhances its efficiency by minimizing power loss.
  • Current Handling: It can handle up to 4A of continuous current, catering to the needs of high-performance circuits.
  • Quick Output Discharge: The device includes a quick output discharge feature that ensures the output capacitor is rapidly discharged when the switch is turned off, improving system safety and performance.
  • Controlled Slew Rate: The integrated controlled slew rate reduces inrush current, thereby minimizing the impact on the power source and other components in the circuit.
  • Small Footprint: Housed in a compact 1.5mm x 2mm YZP package, the TPS22971YZPT is suitable for space-constrained applications.
  • Protection Features: It includes over-current protection and thermal shutdown to safeguard the device and the load from potential damage.

Applications

The TPS22971YZPT is ideal for a variety of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • Power Supplies and Power Distribution Systems
  • Storage & Peripherals
  • Industrial and Medical Equipment

Conclusion

The TPS22971YZPT from Texas Instruments stands out as a reliable and efficient solution for power management challenges. Its low on-resistance, robust current handling, and comprehensive protection features make it a top choice for designers looking to optimize their power distribution systems while saving space and ensuring system integrity.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7675 $53.7250
160+ $0.6298 $100.7680
250+ $0.6101 $152.5250
340+ $0.5904 $200.7360
440+ $0.5707 $251.1080
590+ $0.5117 $301.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess