EN
  • EN
  • DE

TPS22933ARSET

Part No TPS22933ARSET
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC TRPL LOAD SWITCH 8UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Internal Switch(s) Yes
Delay Time - ON 65μs
Delay Time - OFF 32μs
Current - Output (Max) 75mA
Operating Supply Current 2mA
Supply Voltage - Operating 2.5 V to 12 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 1111417-TPS22933ARSET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22933ARSET CAD Model

Description

Product Overview: TPS22933ARSET from Texas Instruments

The TPS22933ARSET from Texas Instruments is a high-performance, ultra-low on-resistance load switch designed for power management applications. This device is part of TI's extensive range of power distribution switches, which are engineered to provide effective power distribution and protection for various electronic systems.

This particular model, the TPS22933ARSET, features a low input voltage range from 0.9V to 3.6V, making it suitable for battery-powered and portable applications where power efficiency is crucial. The device offers a maximum continuous current of 2A, ensuring it can handle a wide range of loads with ease.

The TPS22933ARSET is equipped with a slew rate-controlled turn-on feature, which minimizes inrush current and thus reduces the impact on the power source. This is particularly beneficial in systems where sudden surges in power draw could cause instability or damage. Additionally, the device boasts an ultra-low on-resistance of just 28mΩ at 1.8V, which translates to reduced power loss and improved overall efficiency.

For enhanced system safety, the TPS22933ARSET incorporates various protection features. These include over-current protection, thermal shutdown, and under-voltage lockout (UVLO), which collectively help to prevent damage to the load switch and the downstream circuitry in adverse conditions.

The device is provided in a compact, space-saving 6-pin SON package with a small footprint that is ideal for space-constrained applications. Its package is designed to optimize thermal performance and reliability, making it a robust choice for a wide array of designs.

Whether it's for smartphones, tablets, wearables, or other portable electronics, the TPS22933ARSET from Texas Instruments is an excellent choice for designers looking to enhance power management with a reliable, efficient, and protective load switch solution.

For more detailed information, including full specifications, application notes, and support documents, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7090 $53.1750
155+ $0.6642 $102.9510
235+ $0.6417 $150.7995
340+ $0.5969 $202.9460
440+ $0.5744 $252.7360
545+ $0.5520 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess