EN
  • EN
  • DE

TPS22932BYFPR

Part No TPS22932BYFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ULOW 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.1 V to 3.6 V
Current - Output (Max) 500mA
Rds On (Typ) 55 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA
Win Source Part Number 055482-TPS22932BYFPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22932BYFPR CAD Model

Description

Product Overview: TPS22932BYFPR from Texas Instruments

The TPS22932BYFPR by Texas Instruments is a state-of-the-art load switch designed for power management applications. This advanced device offers a high level of integration and protection, making it an ideal solution for extending battery life and reducing power consumption in portable and battery-powered electronics.

Key Features

  • Ultra-Low On-Resistance: The TPS22932BYFPR features an ultra-low on-resistance (RON) which significantly reduces power loss and improves efficiency.
  • Input Voltage Range: This load switch operates over a wide input voltage range from 1.1V to 5.5V, accommodating a variety of power sources and systems.
  • Quick Output Discharge: It includes an integrated quick output discharge transistor (QOD) that provides a rapid discharge of the output capacitance when the switch is turned off, which helps to prevent unwanted power consumption.
  • Controlled Slew Rate: The device ensures a controlled slew rate for the turn-on and turn-off of the switch, minimizing inrush current and potential damage to sensitive components.
  • Small Package Size: The TPS22932BYFPR comes in a compact 6-pin, 1.5mm x 1mm DSBGA package, making it suitable for space-constrained applications.

Protection Features

  • Under-Voltage Lockout (UVLO): The UVLO feature ensures the switch remains off if the input voltage is below a certain threshold, protecting the device and the load.
  • Over-Temperature Protection: An integrated thermal shutdown mechanism protects the switch from damage due to excessive heat.

Applications

The TPS22932BYFPR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Wireless Headsets and Earbuds
  • IoT Devices
  • Power Management Modules

Conclusion

With its advanced features and compact design, the TPS22932BYFPR from Texas Instruments is an excellent choice for designers looking to improve power efficiency and extend battery life in their products. Its robust protection features and wide input voltage range make it a versatile component for a variety of power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1422 $51.3990
110+ $0.9372 $103.0920
170+ $0.9079 $154.3430
230+ $0.8786 $202.0780
295+ $0.8494 $250.5730
395+ $0.7615 $300.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,054 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess