EN
  • EN
  • DE

TPS2065DGNR

Part No TPS2065DGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 1.5A 8-Pin HVSSOP EP T/R / IC 1.5A POWER DIST SW 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033644-TPS2065DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2065
Introduction Date August 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2065DGNR CAD Model

Description

Product Overview: Texas Instruments TPS2065DGNR

The TPS2065DGNR is a robust, high-performance power distribution switch from Texas Instruments, designed to manage power distribution in USB and other applications. This integrated circuit is part of the TPS206x family of power-distribution switches that are capable of delivering up to 1A of continuous current while protecting the host device from overloads, short circuits, and excessive power draw.

Key Features

  • Current Limiting: The TPS2065DGNR features programmable current limiting to protect the power source from excessive load. This helps to prevent power supply damage and ensures reliable operation of the connected device.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device automatically turns off if it overheats, thereby preventing damage from high temperature conditions.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent conditions, providing swift protection for the power supply and downstream components.
  • Reverse Voltage Protection: The TPS2065DGNR prevents damage to the circuit by blocking the current flow if the input voltage is applied in reverse.

Applications

This power distribution switch is suitable for a variety of applications, including:

  • USB Hubs and Peripherals
  • Hot Swap Supplies
  • Portable Electronics
  • Power Management for Consumer, Commercial, and Industrial Devices

Package and Quality

The TPS2065DGNR comes in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making this product a preferred choice for designers looking for a power management solution with a small footprint.

Environmental Compliance

Compliant with RoHS and Green Product standards, the TPS2065DGNR is designed with environmental considerations in mind, ensuring that it meets global regulations for environmental safety.

With its combination of protection features, compact packaging, and high reliability, the TPS2065DGNR from Texas Instruments stands out as a prime solution for efficient power distribution and management in a wide range of electronic systems.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8068 $52.4420
155+ $0.6620 $102.6100
235+ $0.6413 $150.7055
325+ $0.6206 $201.6950
420+ $0.5999 $251.9580
560+ $0.5379 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess