EN
  • EN
  • DE

TPS22917EVM

Part No TPS22917EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION MODULE / TPS22917 Power Distribution Switch (Load Switch) Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part TPS22917
Supplied Contents Board(s)
Base Product Number TPS22917
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Other Names TPS22917EVM-ND,296-49289
Standard Package 1
Win Source Part Number 1112307-TPS22917EVM
Ultra Librarian 3D Model Ultra Librarian TPS22917EVM CAD Model

Description

Introducing the TPS22917EVM from Texas Instruments

The TPS22917EVM is an evaluation module designed to help engineers and designers quickly understand the functionality and efficiency of the TPS22917 ultra-low rON load switch from Texas Instruments. This compact and versatile module is an essential tool for anyone looking to incorporate this state-of-the-art switch into their power management designs.

Key Features of the TPS22917EVM

  • High-Performance Load Switch: The TPS22917EVM showcases the TPS22917 load switch, which features an ultra-low on-resistance (rON) that minimizes power loss and ensures efficient operation.
  • Adjustable Rise Time: Users can easily adjust the output rise time to suit various applications, helping to mitigate inrush current and reduce system power-up stresses.
  • Quick Setup: The evaluation module is designed for simplicity, allowing for immediate use upon connection, with minimal configuration required.
  • Robust Testing Platform: Engineers can test the load switch under various conditions and configurations, thanks to the EVM's flexible design and comprehensive test points.

Applications

The TPS22917 load switch is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Power distribution systems
  • Energy-efficient and space-constrained designs

Design and Development Support

With the TPS22917EVM, developers have access to a comprehensive set of resources to facilitate the integration of the TPS22917 load switch into their projects. Texas Instruments provides detailed documentation, application notes, and user guides to ensure a smooth design process. Additionally, the EVM is compatible with various Texas Instruments hardware and software tools, offering an integrated development environment for product design and testing.

Whether you're working on a new portable device, optimizing power distribution in a complex system, or simply exploring the capabilities of the TPS22917 load switch, the TPS22917EVM from Texas Instruments is an invaluable resource that will accelerate your development cycle and help you achieve your design goals with precision and efficiency.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess