EN
  • EN
  • DE

LM2758TLEV

Part No LM2758TLEV
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description LM2758 Switched Capacitor Flash LED Driver in DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Lighting, Camera Flash
Embedded No
Utilized IC / Part LM2758
Primary Attributes Charge Pump, 700mA Flash Mode, Torch, Flash, and Shutdown Modes
Secondary Attributes 4 Capacitor, 1 Resistor to Set Current, Internal Soft Start
Supplied Contents Board(s)
Win Source Part Number 1197990-LM2758TLEV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2758
Introduction Date April 10, 2008
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2758TLEV CAD Model

Description

The LM2758TLEV from Texas Instruments is a high-performance, switch-mode LED driver designed to provide a high-power, high-efficiency solution for portable display backlighting and keypad LED lighting. This compact and versatile device is engineered to drive up to 10 LEDs in series, delivering a constant current to ensure uniform brightness across the display.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage up to 38V, allowing for flexible design options to accommodate a range of LED configurations.
  • High Efficiency: With an efficiency rating of up to 90%, the LM2758TLEV minimizes power loss and extends battery life in portable applications.
  • Small Footprint: The switch-mode driver is available in a compact, thermally-enhanced LLP package, making it ideal for space-constrained applications.
  • Integrated Switch: The LM2758TLEV includes an integrated 40V N-channel MOSFET switch, which reduces external component count and simplifies circuit design.
  • Programmable Dimming: It supports programmable dimming control through an I2C-compatible interface, offering precise control over brightness levels.

Applications

The LM2758TLEV is suited for a variety of applications, particularly in the mobile and handheld market where efficient power management and space savings are critical. These applications include:

  • Smartphone and tablet display backlighting
  • Keypad backlighting for mobile phones and remote controls
  • Portable media players
  • GPS devices
  • Other handheld devices requiring LED illumination

Technical Specifications

The device operates over a wide input voltage range from 2.7V to 5.5V, making it compatible with a variety of power sources. The LM2758TLEV also features built-in safety mechanisms including over-voltage protection, thermal shutdown, and open LED detection, ensuring reliable operation under adverse conditions.

With its robust feature set and compact design, the LM2758TLEV from Texas Instruments stands out as an excellent choice for designers seeking a high-efficiency, scalable solution for LED driving requirements in portable devices.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess