Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part TPS2113
Supplied Contents Board(s)
Base Product Number TPS2113
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names TPS2113EVM-ND,-TPS2113EVM-NDR,--TPS2113EVM-ND,-296-20589-ND,-296-20589,296-20589,296-20589-NDR,--TPS2113EVM
Standard Package 1
Win Source Part Number 982664-TPS2113EVM
Ultra Librarian 3D Model Ultra Librarian TPS2113EVM CAD Model

Description

Product Overview: TPS2113EVM from Texas Instruments

The TPS2113EVM is a high-quality evaluation module designed by Texas Instruments to showcase the capabilities and features of the TPS2113A Power Multiplexer. This device offers seamless transition between two power sources, which makes it an ideal solution for systems that require a reliable and uninterrupted power supply. The TPS2113A can automatically switch between two sources in the event of a power failure or when the primary source falls below a certain threshold.

The TPS2113EVM is engineered to help designers and engineers evaluate the performance of the TPS2113A in a real-world application. It provides all the necessary components and circuitry to test the power mux functionality, including input and output connectors, bypass capacitors, and test points for convenient measurement of voltages and signals.

Key Features:

  • Automatic Switching: The TPS2113A on the EVM automatically selects the higher voltage source, ensuring continuous power supply without user intervention.
  • Wide Voltage Range: The device supports a voltage range from 2.8V to 5.5V, making it suitable for a variety of applications including portable and battery-powered devices.
  • Current Limiting: Built-in current limiting protects the device and the downstream circuitry from excessive current draw.
  • Low R<sub>ON: The low on-resistance of the internal FETs minimizes voltage drop and power loss, ensuring efficient operation.

The TPS2113EVM is not only a demonstration platform but also a development tool. It comes with comprehensive documentation that includes the evaluation module user guide, schematic diagrams, bill of materials, and PCB layout files. This documentation enables users to quickly understand the operation of the module and to replicate or modify the design for their specific needs.

For those looking to integrate the TPS2113A into their designs, the TPS2113EVM serves as an essential starting point to test the power mux in a controlled environment before moving to a custom PCB design. Texas Instruments provides robust support for the EVM with technical resources, reference designs, and easy access to purchase samples for further experimentation and prototyping.

Overall, the TPS2113EVM from Texas Instruments is an invaluable tool for engineers and designers seeking to enhance their power management solutions with the advanced features and reliability of the TPS2113A Power Multiplexer.

You May Also Be Interested in

STMicroelectronics
COMPACT REFERENCE DESIGN FOR LOW
Need more? Email Us
ECAD model for STEVAL-PTOOL1V1
Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK
Intersil
EVAL BOARD FOR TW6805A-LA2-GR
Need more? Email Us
ECAD model for TW6805A-LA2-GR-EVAL
Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Skyworks Solutions Inc.
BOARD EVAL SI2493 + SI3008 16PIN / Si2493 Data Acquisition Arrangement (DAA) Telecom Evaluation Board
Need more? Email Us
ECAD model for SI2493FS08-EVB
Texas Instruments
EVAL MODULE INTERFACE BOARD / MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Need more? Email Us
ECAD model for EV2400
Linear Technology
DEMO BOARD FOR LTC4054ES5-4.2
Need more? Email Us
ECAD model for DC569B
NXP / Nexperia
NXP GOLDBOX FOR VEHICLE NETWORKI / S32G2, SJA1110, TJA1102-TJA1102S, TJA1043, TJA1463VR5510 Networking Reference Design Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-GLDBOX

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention