EN
  • EN
  • DE

IS1690S-255

Part No IS1690S-255
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description MODULE WIRELESS BLUETOOTH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v3.0 + EDR
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz
Data Rate (Max) 3Mbps
Power - Output 3dBm
Sensitivity -92dBm
Memory Size 336kB ROM, 36kB SRAM
Serial Interfaces I2C, UART
Voltage - Supply 2.8V ~ 3.3V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 875319-IS1690S-255
Ultra Librarian 3D Model Ultra Librarian IS1690S-255 CAD Model

Description

Microchip Technology IS1690S-255 Overview

The IS1690S-255 is a cutting-edge integrated circuit (IC) from Microchip Technology, designed to cater to the needs of modern electronic applications. As a leader in microcontroller and analog semiconductors, Microchip Technology has developed the IS1690S-255 to provide a reliable and efficient solution for various electronic systems.

This product is a part of the IS1690 series, which is known for its robust performance and compatibility with a range of devices. The IS1690S-255 is characterized by its small form factor, making it ideal for space-constrained applications. Despite its compact size, it does not compromise on functionality or performance.

Key Features

  • High Integration: The IS1690S-255 integrates several functions into a single chip, reducing the need for multiple components and simplifying the design process for engineers.
  • Energy Efficiency: Designed with power conservation in mind, this IC helps in minimizing power consumption, making it suitable for battery-operated devices and energy-sensitive applications.
  • Reliability: Microchip Technology's commitment to quality ensures that the IS1690S-255 operates reliably under various conditions, contributing to the longevity and dependability of the end product.
  • Versatility: The IC can be used in a multitude of applications, ranging from consumer electronics to industrial automation systems, providing flexibility in design and usage.

Applications

The IS1690S-255 is versatile enough to be implemented in a wide array of applications. It is particularly well-suited for use in communication devices, portable electronics, and smart technology where size and power consumption are critical considerations. Additionally, its robustness makes it a good fit for industrial control systems and automotive electronics, where reliability is paramount.

Technical Specifications

The technical specifications of the IS1690S-255 include a wide operating temperature range, compatibility with various signal protocols, and the ability to interface with other Microchip components seamlessly. Detailed specifications can be found in the product datasheet provided by Microchip Technology.

In summary, the IS1690S-255 from Microchip Technology is an excellent choice for designers looking for a highly integrated, efficient, and reliable IC to power their next-generation electronic devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,575 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess