Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Serial
Voltage - Load 1.8V, 3.3V, 5V
Current - Output (Maximum) 1A
Rds On (Typ) 97 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 30-SSOP (0.209", 5.30mm Width)
Manufacturer Package 30-SSOP
Win Source Part Number 1272209-TPS2228DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS2228
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS2228DBR CAD Model

Description

The TPS2228DBR is a versatile and robust power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is particularly suitable for applications requiring dual-slot PC Card power interface switches. It is engineered to handle the power distribution requirements of two PC Cards, supporting both 3.3V and 5V operations.

One of the key features of the TPS2228DBR is its ability to provide short-circuit and thermal protection, ensuring the safety and reliability of the connected devices. It is equipped with an under-voltage lockout (UVLO) feature that prevents operation at low input voltages, which could be harmful to the system.

Key Specifications:

  • Part Number: TPS2228DBR
  • Manufacturer: Texas Instruments
  • Package/Case: SSOP-30 (Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C
  • Input Voltage Range: 3.0V to 5.5V
  • Output Current: Up to 1A per slot
  • Number of Outputs: 2 (one for each PC Card slot)

The TPS2228DBR also features independent slot power control, which allows for the individual management of each PC Card slot. This provides greater flexibility and control over the power distribution in multi-slot systems. Additionally, the IC includes over-current protection that guards against excessive power draw that could otherwise damage the system.

Designed in a compact SSOP-30 package, the TPS2228DBR saves valuable board space and is ideal for portable and space-constrained applications. Its integration of multiple protection features and the ability to manage dual slots make it a comprehensive power management solution for PC Card applications. The device's reliability is further reinforced by Texas Instruments' commitment to high-quality manufacturing and extensive testing.

For designers and engineers looking for a dependable power switch for their PC Card applications, the TPS2228DBR offers a combination of performance, protection, and TI's renowned quality, making it an excellent choice for their designs.

You May Also Be Interested in

STMicroelectronics
“OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET 2N-CH 40V 3.5A 8-SOIC
Lowest to $1.8555
ECAD model for VNS3NV04D
Rohm Semiconductor
Power Management Switch
Lowest to $2.4760
ECAD model for BD6520F
STMicroelectronics
OMNIFET II: fully autoprotected Power MOSFET
Need more? Email Us
ECAD model for VNV35NV04-E
Texas Instruments
PC CARD POWER-INTERFACE SWITCH FOR PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2228DBR
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P
Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34902ITM/NOPB
Infineon Technologies
SPI Power Controller
Lowest to $29.2470
ECAD model for BTS5460SF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention