Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24AA014
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA014I/ST,24AA014-I/ST-NDR
Standard Package 100
Win Source Part Number 1316519-24AA014-I/ST
Ultra Librarian 3D Model Ultra Librarian 24AA014-I/ST CAD Model

Description

Product Overview: Microchip Technology's 24AA014-I/ST EEPROM

The 24AA014-I/ST is a high-performance, 1 Kbit Electrically Erasable PROM (EEPROM) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to provide reliable data storage with a focus on low-power operations, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The 24AA014-I/ST offers a storage capacity of 1 Kbit (128 x 8) which is suitable for storing configuration data, calibration constants, and small application parameters.
  • Interface: This device communicates via a fast and efficient I²C (2-wire) serial interface, which is compatible with standard I²C communication protocols, ensuring easy integration into existing systems.
  • Operating Voltage: It operates at a voltage range of 1.7V to 5.5V, allowing for flexible usage in various system voltage levels and ensuring compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it suitable for harsh environments.
  • Packaging: The device is available in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, facilitating quick data updates and minimizing system downtime.
  • Endurance: The EEPROM is rated for a minimum of 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data changes.
  • Data Retention: It guarantees data retention for a minimum of 100 years, offering a stable and reliable non-volatile storage solution.

Applications

The 24AA014-I/ST is versatile and can be used in various applications such as:

  • Smart cards
  • Wireless devices and sensors
  • Medical devices
  • Industrial and automotive control systems
  • Consumer electronics

With its robust feature set, the Microchip Technology 24AA014-I/ST EEPROM is an excellent choice for designers who require a reliable and compact data storage solution that can withstand the demands of both simple and complex electronic systems.

You May Also Be Interested in

Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150
Renesas Electronics America
EEPROM, 64KX8, SERIAL
Need more? Email Us
ECAD model for R1EX25512ATA00A#S0
Microchip Technology
IC EEPROM 4KBIT SGL WIRE SOT23-3
Need more? Email Us
ECAD model for 11AA040T-I/TT
STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG
ON Semiconductor
IC EEPROM 2KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for CAT93C56VI-1.8TE13
Renesas Electronics America
EEPROM, 4KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24032ASA00A#S0
ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $4.4657
ECAD model for W25Q128JVPIM TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention