EN
  • EN
  • DE

TPS2226ADB

Part No TPS2226ADB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CARDBUS POWER-INTERFACE SWITCHES FOR SERIAL PCMCIA CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Serial
Voltage - Load 3.3V, 5V, 12V
Current - Output (Maximum) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 30-SSOP (0.209", 5.30mm Width)
Manufacturer Package 30-SSOP
Win Source Part Number 1272208-TPS2226ADB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2226A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2226ADB CAD Model

Description

Product Overview: TPS2226ADB from Texas Instruments

The TPS2226ADB is a high-performance, dual-slot PC Card power-interface switch crafted by the renowned semiconductor manufacturer, Texas Instruments. This advanced component is designed to facilitate the supply and management of power to PC Cards, including CardBus cards, in portable computers and other PC Card-equipped devices. It is an essential piece for any system that requires reliable power switching and distribution for PC Card slots.

The TPS2226ADB boasts a range of features that make it a versatile and efficient solution for power management. It provides two independent power distribution switches for 3.3V, 5V, and mixed voltage PC Cards. Each switch is capable of delivering up to 1A of continuous current, with peak current capabilities of 2A for short durations to accommodate the inrush current associated with card insertion.

One of the key attributes of the TPS2226ADB is its built-in short-circuit and thermal protection, which ensures safe operation under adverse conditions. The device automatically shuts down if it detects an over-current or over-temperature event, preventing potential damage to the PC Card and the power-management system. Furthermore, it features under-voltage lockout (UVLO) to ensure that the power switch remains off when the input voltage is too low, thus safeguarding the system's integrity.

The TPS2226ADB is designed with flexibility in mind, offering programmable current limits via an external set resistor. This allows designers to tailor the power management to suit specific system requirements. Additionally, the device includes a power-good output signal, which provides a status indication to the host system, ensuring that power is stable and available before enabling card operations.

Encased in a compact 30-pin SSOP (Shrink Small Outline Package), the TPS2226ADB is optimized for space-constrained applications. Its small footprint and low-profile design make it an excellent choice for slim and portable devices.

In summary, the TPS2226ADB from Texas Instruments is a robust, feature-rich power-interface switch that offers reliable performance, comprehensive protection features, and design flexibility, making it an ideal choice for managing PC Card power in a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4392 $53.2704
28+ $3.6424 $101.9872
43+ $3.5286 $151.7298
59+ $3.4147 $201.4673
76+ $3.3009 $250.8684
102+ $2.9595 $301.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess