EN
  • EN
  • DE

TPS62051DGS

Part No TPS62051DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 800-mA SYNCHRONOUS STEP-DOWN CONVERTER | IC REG BUCK ADJ 800MA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 0.7V
Maximum Output Voltage 6V
Output Current 800mA
Switching Frequency 850kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS62051
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272833-TPS62051DGS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62051DGS CAD Model

Description

The TPS62051DGS is a high-efficiency synchronous step-down DC-DC converter manufactured by Texas Instruments, designed to address the needs of space-constrained and power-sensitive applications. This advanced power solution offers a compact and efficient way to convert a higher voltage input to a lower voltage output with excellent power management capabilities.

Key Features

  • Input Voltage Range: The TPS62051DGS operates with an input voltage range from 2.5V to 6V, making it versatile for various power sources, including single-cell Li-Ion batteries and 5V rails.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.7V to the input voltage, allowing for a wide range of applications and compatibility with different low-voltage components.
  • High Efficiency: With a synchronous step-down converter design, this device achieves high efficiency, which can go up to 95%, minimizing heat generation and power loss in the system.
  • Output Current: The TPS62051DGS can deliver up to 800mA of continuous output current, suitable for powering a variety of digital loads.
  • Switching Frequency: It features a fixed 1.2MHz switching frequency, which allows the use of small surface mount inductors and capacitors, reducing the overall footprint of the power supply on the PCB.
  • Thermal Shutdown and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the system under extreme conditions.
  • Package: The TPS62051DGS comes in a compact 10-pin MSOP (DGS) package, ideal for space-constrained applications.

Applications

The TPS62051DGS is suitable for a variety of applications where efficient power conversion is critical. It can be used in portable devices, such as smartphones, tablets, and digital cameras, as well as in wireless peripherals, audio and video equipment, and other battery-powered gadgets. Its small size and high efficiency also make it an excellent choice for distributed power systems and point-of-load conversions in networking and telecommunications equipment.

Conclusion

With its combination of high efficiency, adjustable output, and compact design, the TPS62051DGS from Texas Instruments is an optimal solution for designers looking to improve power performance in their next-generation electronic products. Its robust protection features and wide input voltage range ensure reliable operation across a broad spectrum of devices and applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3059 $50.7298
53+ $1.8920 $100.2760
82+ $1.8329 $150.2978
113+ $1.7737 $200.4281
146+ $1.7146 $250.3316
196+ $1.5372 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess