EN
  • EN
  • DE

MAX548AEUA+T

Part No MAX548AEUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH R-2R 8-bit 8-Pin uMAX T/R / IC DAC 8BIT DUAL ASYNCH 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 8
Number of D/A Converters 2
Settling Time 4μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type Supply
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) -, ±0.9 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786555-MAX548AEUA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX548
Introduction Date March 01, 1997
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX548AEUA+T CAD Model

Description

Maxim Integrated MAX548AEUA+T Digital-to-Analog Converter

The MAX548AEUA+T is a precision, low-power, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-performance in a compact form factor. This versatile DAC is ideal for applications that require a reliable and accurate analog output from a digital signal, such as portable battery-operated devices, digital gain and offset adjustment, automatic tuning, and industrial process controls.

Key Features

  • Resolution: The MAX548AEUA+T offers 8-bit resolution, providing fine granularity for analog signal conversion.
  • Low Power Consumption: With its focus on power efficiency, this DAC is particularly suited for portable and battery-powered applications.
  • Single Supply Operation: It operates from a single +2.7V to +5.5V supply, simplifying power supply design.
  • Compact Package: The device comes in an 8-pin µMAX package, which is ideal for space-constrained applications.
  • Interface: The MAX548AEUA+T features a 3-wire serial interface that is SPI, QSPI, and MICROWIRE compatible, making it easy to integrate into a variety of microcontroller-based systems.
  • Output: It provides a buffered voltage output that can drive 5kΩ loads.
  • Reference: An external reference input allows for flexibility in setting the full-scale output voltage.
  • Power-Down Mode: A software-selectable power-down mode reduces the supply current to 0.2µA, further conserving energy when the DAC is not in active use.

Applications

The MAX548AEUA+T is versatile enough to fit a wide range of applications, including:

  • Portable Battery-Powered Equipment
  • Digital Gain and Offset Adjustment
  • Automatic Tuning and Calibration Systems
  • Data Acquisition Systems
  • Industrial Process Control

With its combination of features, the MAX548AEUA+T is a solid choice for designers looking for a DAC that offers both precision and convenience. Maxim Integrated's commitment to quality ensures that this DAC will provide reliable performance for your critical applications.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1286 $51.2860
24+ $4.2081 $100.9944
37+ $4.0766 $150.8342
51+ $3.9451 $201.2001
66+ $3.8136 $251.6976
88+ $3.4191 $300.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess