EN
  • EN
  • DE

TPPM0302DGNR

Part No TPPM0302DGNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 400-mA LOW-DROPOUT REGULATOR WITH AUXILIARY POWER MANAGEMENT AND POK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1V @ 400mA
Output Current 400mA
Protection Features Over Temperature, Reverse Polarity
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1272053-TPPM0302DGNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPPM0302
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPPM0302DGNR CAD Model

Description

Product Overview: TPPM0302DGNR by Texas Instruments

The TPPM0302DGNR is a state-of-the-art power management integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This innovative product is designed to enhance the efficiency and reliability of power systems in a wide range of applications. With its advanced features and robust design, the TPPM0302DGNR is an ideal choice for engineers looking to improve the performance of their electronic devices.

Key Features

  • High Efficiency: The IC is engineered for maximum power efficiency, which helps to reduce heat generation and improve the overall system performance.
  • Compact Design: The TPPM0302DGNR comes in a small form factor, making it suitable for space-constrained applications without compromising on power or functionality.
  • Integrated Features: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Wide Operating Range: It is designed to operate over a broad range of input voltages, accommodating various power sources and ensuring versatility across different applications.

Applications

The versatility of the TPPM0302DGNR allows it to be used in a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Industrial control systems
  • Portable electronics
  • Automotive systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The TPPM0302DGNR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets TI's high standards for reliability and performance.

Environmental Considerations

TI recognizes the importance of environmental sustainability. The TPPM0302DGNR is manufactured with eco-friendly practices and materials, aligning with global environmental regulations to minimize its ecological footprint.

In summary, the TPPM0302DGNR from Texas Instruments is a powerful and efficient solution for modern power management challenges, offering a blend of performance, integration, and reliability for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4788 $53.7456
28+ $3.6750 $102.9000
43+ $3.5601 $153.0843
59+ $3.4453 $203.2727
76+ $3.3304 $253.1104
101+ $2.9859 $301.5759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess