EN
  • EN
  • DE

TPS2223APWPR

Part No TPS2223APWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTRFACE SWITCH 24-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Win Source Part Number 118821-TPS2223APWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2223APWPR CAD Model

Description

Product Overview: TPS2223APWPR from Texas Instruments

The TPS2223APWPR is a high-performance, dual-slot PC Card power-interface switch crafted by Texas Instruments to provide an integrated solution for managing power requirements on dual-slot PC Card interfaces. Designed to be compliant with the PC Card Standard, this power switch is capable of handling applications that include notebook computers, docking stations, and other devices that utilize PC Card technology.

Key Features

  • Dual-Slot Configuration: The TPS2223APWPR is capable of controlling power distribution to two independent slots, making it an ideal choice for systems that need to support multiple PC Cards simultaneously.
  • Programmable Current Limiting: The device provides precise programmable current limits to protect the system from overcurrent conditions. This feature ensures safe operation and extends the longevity of both the power switch and the PC Cards.
  • Short-Circuit Protection: In the event of a short circuit, the TPS2223APWPR will automatically shut down, safeguarding the system from potential damage.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents overheating by disabling the power switch if the junction temperature exceeds safe operating limits.
  • Low-Voltage Operation: The device operates at a low voltage range, which is suitable for battery-powered applications, ensuring efficient power usage and conservation of battery life.

Technical Specifications

  • Input Voltage Range: 3.0 V to 5.5 V, accommodating a variety of power sources.
  • Output Current: Up to 1 A per slot, providing ample power for most PC Card applications.
  • Package: The TPS2223APWPR comes in a HTSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a compact footprint for space-constrained applications.
  • RoHS Compliant: The device adheres to the Restriction of Hazardous Substances Directive, making it an environmentally friendly choice.

The TPS2223APWPR from Texas Instruments stands out for its reliability, efficiency, and advanced protection features. It is a versatile solution that meets the stringent requirements of dual-slot PC Card power management. Whether it's for personal computing or industrial applications, this power-interface switch ensures the seamless operation of PC Card peripherals while protecting the integrity of the host system.

Applications

  • Notebook Computers
  • Docking Stations
  • Industrial and Medical PC Card Applications
  • Portable Instrumentation

With its robust design and comprehensive feature set, the TPS2223APWPR is an essential component for any system designer looking to incorporate dual PC Card slots with reliable power management capabilities.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9295 $54.6475
12+ $8.9678 $107.6136
18+ $8.6876 $156.3768
24+ $8.4073 $201.7752
31+ $8.1271 $251.9401
42+ $7.2864 $306.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess