Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Source Selector Switch
Transistor Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Maximum) 1.25A
Supply Current 55μA
Supply Voltage (V) 2.8V ~ 5.5V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TPS2115A
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1272178-TPS2115APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2115APW CAD Model

Description

Overview of Texas Instruments TPS2115APW

The TPS2115APW from Texas Instruments is a versatile power multiplexer that allows seamless transition between two power sources. Designed with the modern electronics in mind, it is an ideal solution for systems that require a reliable and automatic switch between different power supplies.

Key Features

  • Automatic Switching: The TPS2115APW can automatically switch between two power sources, making it perfect for applications that need a backup power source or for managing power from different inputs.
  • Wide Voltage Range: With an input voltage range of 2.8V to 5.5V, this power multiplexer is compatible with a variety of low-voltage applications, from battery-powered devices to USB-powered gadgets.
  • Low On-Resistance: The low on-resistance of the internal FET switch ensures minimal voltage drop and power loss, thereby maximizing efficiency.
  • Current Limiting: Built-in current limiting protects the device and the power sources from over-current conditions, enhancing system reliability.
  • Cross-Conduction Blocking: It prevents cross-conduction when switching between sources, which could otherwise lead to potential damage.

Applications

The TPS2115APW is suitable for a wide range of applications. It is commonly used in:

  • Portable Devices: Smartphones, tablets, and other handheld gadgets benefit from its ability to switch between battery and external power without interruption.
  • Redundant Power Supplies: Critical systems in servers and networking equipment that require uninterrupted power supplies.
  • Power Supply Orchestration: Systems that need to manage power from multiple sources, such as solar panels and batteries in energy harvesting applications.

Technical Specifications

Some of the technical specifications of the TPS2115APW include:

  • Package: 8-pin PW (TSSOP)
  • Operating Temperature Range: -40°C to 85°C
  • Switch On-Resistance: Typically 105 mΩ at 5V

With its robust feature set and reliable performance, the TPS2115APW from Texas Instruments stands out as a smart choice for designers looking to enhance power management in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Need more? Email Us
ECAD model for LT4320HN8#PBF
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to €2.9823
ECAD model for MP6919GS-Z
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to €0.6478
ECAD model for LM5050MKX-1/NOPB
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
ECAD model for LTC4373HMS8#TRPBF
Infineon Technologies
IC OR CTRLR N+1 8SOIC
Need more? Email Us
ECAD model for 111-3038PBF
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to €13.9150
ECAD model for LT4320HMSE#TRPBF
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24SSOP
Lowest to €19.3414
ECAD model for LTC4417CGN#TRPBF
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to €0.6759
ECAD model for MP9989GS-Z
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to €11.8405
ECAD model for LT4320HMSE#PBF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ €1.6182 €46.9288
60+ €1.5158 €90.9480
94+ €1.4646 €137.6709
134+ €1.3622 €182.5281
174+ €1.3110 €228.1182
217+ €1.2598 €273.3781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,382 pieces
MOQ: 29 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention