EN
  • EN
  • DE

LT4320HN8#PBF

Part No LT4320HN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LT4320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878812-LT4320HN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT4320HN8#PBF CAD Model

Description

The LT4320HN8#PBF from Analog Devices Inc. is a leading-edge ideal diode bridge controller that is designed to replace the four diodes in a full-wave bridge rectifier with a low loss MOSFET bridge. This innovative product offers significant efficiency improvements over traditional diode bridges by drastically reducing power dissipation and heat generation.

Key Features:

  • Wide Operating Voltage Range: The device can handle a wide range of input voltages from 9V to 72V, making it suitable for a variety of applications including industrial, automotive, and telecommunications power systems.
  • Reduced Power Dissipation: By utilizing N-channel MOSFETs, the LT4320HN8#PBF minimizes the voltage drop across the bridge, resulting in lower power loss and higher efficiency compared to traditional diode bridges.
  • High-Temperature Operation: Encased in a robust HN8 package, this controller is capable of operating at high temperatures, ensuring reliability and performance in demanding environments.
  • Simple Implementation: The LT4320HN8#PBF is designed for easy implementation into existing systems with minimal external components required, streamlining the design process and reducing time to market.

Applications:

  • Power Supplies
  • Industrial/Telecom Rectification
  • Automotive Systems
  • Or-ing Diodes and Redundant Power Supplies
  • High Power Density Systems

The LT4320HN8#PBF improves upon the efficiency and thermal performance of traditional diode-rectified solutions. By enabling the use of MOSFETs for rectification, this device allows designers to reduce the overall system size and weight while maintaining high performance. It is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

With its robust design and versatile application range, the LT4320HN8#PBF is an excellent choice for engineers looking to optimize their power systems with state-of-the-art rectification technology.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess