EN
  • EN
  • DE

PCA9554APW-T

Part No PCA9554APW-T
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description I²C Bus IC Operating temperature: -40...85 °C Package: TSSOP-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Gold
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 16
RoHS Compliant
Win Source Part Number 1084239-PCA9554APW-T
Categories Interface - Specialized
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA9554APW-T CAD Model

Description

NXP PCA9554APW-T: 8-bit I2C and SMBus I/O Expander

The PCA9554APW-T is an 8-bit General Purpose Input/Output (GPIO) expander designed and manufactured by NXP Semiconductors. This versatile integrated circuit (IC) is perfect for applications where additional I/Os are needed. It operates under the I2C-bus and SMBus serial interfaces, which allows it to be controlled by a wide range of microcontrollers and processors with minimal pin usage.

With its TSSOP16 (Thin Shrink Small Outline Package) form factor, the PCA9554APW-T is engineered for space-constrained applications, providing a compact solution without sacrificing performance. The device offers a flexible I/O expansion for most microcontroller families, which is especially useful when the number of I/O pins on the microcontroller is limited.

The PCA9554APW-T can operate at supply voltages ranging from 2.3V to 5.5V, making it suitable for both 3.3V and 5V systems. This feature ensures compatibility with a broad range of digital systems and supports mixed-voltage applications. The device also offers an active LOW interrupt output, which can be connected to the interrupt logic of the host controller. This interrupt output is activated whenever there is a change in the input state of the pins, allowing for efficient communication with the host without the need for constant polling.

Each I/O pin can be configured as an input or output, providing the user with a high degree of flexibility in interfacing with different types of peripherals. Additionally, the I/O pins are equipped with high-current drive capability and include built-in weak pull-up resistors, further simplifying the design process.

For ease of use, the PCA9554APW-T supports both hardware and software reset features. The hardware reset input (/RESET) clears the serial interface, terminating any I2C communication and resetting the device's registers to their default state. The software reset can be initiated through the I2C interface, allowing the host controller to reset the expander without needing to assert the hardware reset line.

In summary, the NXP PCA9554APW-T is a highly integrated, flexible I/O expansion solution that can be easily incorporated into a variety of electronic systems, enhancing functionality while conserving valuable board space.

You May Also Be Interested in

Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess