EN
  • EN
  • DE

111-3038PBF

Part No 111-3038PBF
Manufacturer Infineon Technologies
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - ON 27μs
Delay Time - OFF 130ns
Operating Supply Current 500μA
Supply Voltage - Operating 36 V to 75 V
Applications -48V Dist Power Systems
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1046355-111-3038PBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 95
Ultra Librarian 3D Model Ultra Librarian 111-3038PBF CAD Model

Description

The Infineon Technologies 111-3038PBF is an N+1 ORing controller that is used in -48V Dist Power Systems.

  • Application: -48V Dist Power Systems
  • Delay Time - ON: 27μs
  • Delay Time - OFF: 130ns
  • Supply Voltage Operating Range: 36V to 75V
  • Operating Supply Current: 500μA
  • Package: 8-SOIC
  • Mounting: Surface-Mount Device
  • Temperature Range: 0°C to 85°C
  • Status: Obsolete (EOL)
  • Quantity per Package: 95 pieces

You May Also Be Interested in

Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.9544
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8732
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $6.8142
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $6.2254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess