Products specifications

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 9
Shell Size - Insert 13-9
Contact Type Crimp
Contact Size 16
Mounting Free Hanging (In-Line)
Fastening Type Threaded
Orientation Keyed
Shell Material Thermoplastic
Housing Color Black
Material Flammability Rating UL94 V-0
Features Coupling Nut
Shielding Unshielded
Note Contacts Not Included
Insert Material Thermoplastic
Contact Shape Circular
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 182645
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number -182645-1-LSI,-182645-1-SI,182645-1-ND,-182645-1-CSI,1826451,A99536
Standard Package 100
Win Source Part Number 1334531-182645-1
Ultra Librarian 3D Model Ultra Librarian 182645-1 CAD Model

Description

The TE Connectivity AMP Connectors 1334531-182645-1 is a circular connector housing that is designed for female sockets.

  • Positions: Nine
  • Coupling Nut: Yes
  • Connector Type: Plug Housing
  • Contact Type: Crimp
  • Fastening Type: Threaded
  • Contact Size: 16
  • Shielded: Unshielded
  • Housing Color: Black
  • Orientation: Keyed
  • Temperature Range: -55°C to 105°C
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
PLG, 21P, BLK, N, RNG, 20, P / 21 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for HDP26-18-21PN-L017
Amphenol Industrial Operations
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
ECAD model for ATHD-1PS-12 (16)
ITT Cannon, LLC
CONN PLUG HSNG MALE 5POS INLINE
Need more? Email Us
ECAD model for KPTC6F14-5PD
TE Connectivity
CONN RCPT HSG FMALE 4POS INLINE / 4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Need more? Email Us
ECAD model for 206430-4
Samtec Inc.
CONN HEADER SMD R/A 16POS 2.54MM / Connector Header Surface Mount, Right Angle 16 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for TSM-108-01-T-DH-003
ITT Cannon, LLC
CONN RCP HSG FMALE 19POS INLINE
Need more? Email Us
ECAD model for KPTC1E14-19SD
Hirose Electric Co Ltd
CONN PLUG 20POS R/A SOLDER / 20 Position Plug Connector Surface Mount, Right Angle Solder
Need more? Email Us
ECAD model for FX2-20P-0.635SH(71)
Souriau Connection Technology
CONN RCPT HSG MALE 23POS INLINE / Conn Circular PIN 23 POS ST Cable Mount 23 Terminal 1 Port
Need more? Email Us
ECAD model for UTS11823P
JST Sales America Inc.
SM10B-XSRS-ETB (lf)(sn); Connectors
Lowest to €0.6357
ECAD model for SM10B-XSRS-ETB (LF)(SN)

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention