EN
  • EN
  • DE

TPS2101DBVTG4

Part No TPS2101DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Output (Max) 500mA, 10mA
Operating Supply Current 10μA
Supply Voltage - Operating 2.7 V to 4 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111357-TPS2101DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2101DBVTG4 CAD Model

Description

The TPS2101DBVTG4 from Texas Instruments is a versatile power multiplexer that is designed to manage power distribution within electronic systems. This advanced power management IC allows for the automatic switching between two power sources, making it an ideal solution for dual-supply systems and applications where uninterrupted power is critical.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, typically from 2.8V to 5.5V, making it suitable for a variety of applications that require different power levels.
  • Current Handling: Capable of handling up to 1A of continuous current, the TPS2101DBVTG4 can support a range of power-hungry devices.
  • Low On-Resistance: The low on-resistance (typically 90 mΩ) of the internal FET switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Power-Supply Selection: With built-in control logic, the IC can automatically select the higher voltage of the two connected power supplies, ensuring the most efficient use of available power.
  • Thermal Protection: The device includes thermal shutdown protection, which helps to prevent damage from overheating, enhancing system reliability.
  • Break-Before-Make Switching: This feature ensures that the switch between power sources happens without any overlap, preventing potential short circuits.

Applications

The TPS2101DBVTG4 is suitable for a wide range of applications, including but not limited to:

  • Redundant power supplies
  • Battery-powered equipment
  • Handheld devices
  • Portable media players
  • Industrial and medical equipment

Package and Quality

Encased in a compact SOT-23-6 package, the TPS2101DBVTG4 is designed for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the device is RoHS compliant, adhering to environmental regulations for hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6345 $50.0555
47+ $2.1617 $101.5999
72+ $2.0941 $150.7752
99+ $2.0266 $200.6334
128+ $1.9590 $250.7520
171+ $1.7564 $300.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess