EN
  • EN
  • DE

MC68HC705C8ACFN

Part No MC68HC705C8ACFN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series HC05
Package Tube
Part Status Obsolete
Number of I/O 24
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847326-MC68HC705C8ACFN
Ultra Librarian 3D Model Ultra Librarian MC68HC705C8ACFN CAD Model

Description

Product Overview: NXP MC68HC705C8ACFN Microcontroller

The NXP MC68HC705C8ACFN is a robust 8-bit microcontroller that combines high performance with low power consumption, making it an ideal choice for a wide range of embedded applications. This microcontroller is part of the well-known MC68HC05 family and is designed to provide a cost-effective solution for sophisticated control applications.

Key Features

  • Core: The MC68HC705C8ACFN is built around a versatile 8-bit CPU, providing a solid foundation for applications that require reliable control operations.
  • Memory: It comes equipped with 8KB of on-chip OTP (One-Time Programmable) ROM, which is ideal for permanent storage of your application code, and 336 bytes of RAM for dynamic data storage.
  • I/O Capabilities: This microcontroller provides 38 general-purpose input/output (GPIO) pins, which offer flexibility in interfacing with external devices and peripherals.
  • Timers: With an 8-bit timer system, including a real-time interrupt timer and a computer operating properly (COP) watchdog timer, the MC68HC705C8ACFN ensures precise timing operations and system reliability.
  • Communication: It supports serial communication via an SCI (Serial Communication Interface), enabling easy data exchange with other microcontrollers, sensors, and computers.
  • Package: The device comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for compact designs and space-constrained applications.
  • Power Management: The microcontroller includes power-saving modes, such as STOP and WAIT, which help to reduce power consumption during idle times.

Applications

The NXP MC68HC705C8ACFN is designed to serve a diverse array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Personal healthcare devices

With its robust feature set and reliable performance, the NXP MC68HC705C8ACFN microcontroller is a versatile component that can enhance the functionality and efficiency of your embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9660 $85.9320
3+ $40.1940 $120.5820
5+ $38.8080 $194.0400
7+ $36.0360 $252.2520
9+ $34.6500 $311.8500
11+ $33.2640 $365.9040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,113 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess