EN
  • EN
  • DE

LTC3577EUFF-3#PBF

Part No LTC3577EUFF-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PMIC PORTABLE 5.5V 44-QFN / Power Management IC 4.35V to 5.5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-PowerWFQFN
Manufacturer Package 44-QFN (4x7)
Win Source Part Number 783448-LTC3577EUFF-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3577-3
Introduction Date April 20, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3577EUFF-3#PBF CAD Model

Description

The LTC3577EUFF-3#PBF is a highly versatile power management integrated circuit (PMIC) from Linear Technology, designed to cater to a wide range of applications requiring multiple power rails. This robust component integrates several features to simplify system power design, particularly for portable and compact devices.

Key Features

  • Multiple Regulated Outputs: The device includes three high-efficiency step-down converters, a buck-boost converter, and an always-on low dropout linear regulator (LDO), providing a comprehensive power management solution in a single package.
  • Programmable Power Sequencing: To meet the needs of complex systems, the LTC3577EUFF-3#PBF allows for programmable power-up and power-down sequencing, ensuring that each power rail is enabled in the correct order.
  • High Efficiency: The integrated switching regulators are designed to maximize efficiency, which is crucial for battery-powered applications, helping to extend the operational life of the device.
  • I2C Interface: An I2C compatible serial interface is available, enabling configurable settings and providing real-time system monitoring capabilities.
  • Compact Package: The LTC3577EUFF-3#PBF is available in a 38-pin (5mm x 7mm) QFN package, ideal for space-constrained applications.

Applications

This PMIC is suitable for a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Industrial Control Systems
  • Battery-Operated Devices
  • Automotive Power Systems

Technical Specifications

The LTC3577EUFF-3#PBF operates over a wide input voltage range and offers several protection features such as overvoltage, undervoltage, and thermal shutdown to ensure reliable operation under adverse conditions.

Ordering Information

The part number LTC3577EUFF-3#PBF signifies the lead-free, RoHS-compliant version of the device. For detailed ordering and shipping information, please refer to the Linear Technology or Analog Devices official website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8380 $52.5420
21+ $4.7902 $100.5942
33+ $4.6405 $153.1365
45+ $4.4908 $202.0860
58+ $4.3411 $251.7838
78+ $3.8920 $303.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess