EN
  • EN
  • DE

TPS2068DGNR

Part No TPS2068DGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 2.1A 8-Pin HVSSOP EP T/R / IC POWER-DIST SWITCH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 109906-TPS2068DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2068
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2068DGNR CAD Model

Description

The TPS2068DGNR from Texas Instruments is a state-of-the-art power distribution switch designed for applications where multiple USB ports require power management. This integrated circuit is part of the TPS206x family, offering dual-channel, current-limited, power distribution switches optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Dual USB Power Switch: The TPS2068DGNR can independently control two USB ports, providing up to 1.5A of continuous load current for each channel.
  • Overcurrent Protection: This device comes with built-in overcurrent protection to safeguard USB ports and downstream devices from damage due to excessive current draw.
  • Thermal Shutdown: With thermal shutdown protection, the TPS2068DGNR prevents overheating, enhancing the safety and reliability of the system it is integrated into.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the appropriate voltage level, protecting connected devices from low-voltage conditions.
  • Fast Overcurrent Response: The quick response to overcurrent conditions ensures minimal disruption and swift protection for sensitive components.
  • Low On-Resistance: The low on-resistance of the internal FET reduces power loss and improves efficiency.
  • MSOP-8 Package: Housed in a compact MSOP-8 package, the TPS2068DGNR saves board space and is suitable for space-constrained applications.

Applications

The TPS2068DGNR is ideal for various applications, including but not limited to:

  • USB Hubs
  • Desktop and Notebook PCs
  • Consumer Electronics
  • Peripheral Power Management

Conclusion

With its robust feature set and compact design, the TPS2068DGNR from Texas Instruments represents a reliable and efficient solution for managing power distribution in USB-enabled devices. Whether it's for personal computing, consumer electronics, or industrial applications, this power distribution switch ensures safe and stable operation for dual USB interfaces.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9118 $50.8534
32+ $3.2097 $102.7104
49+ $3.1094 $152.3606
67+ $3.0091 $201.6097
86+ $2.9088 $250.1568
116+ $2.6079 $302.5164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess