EN
  • EN
  • DE

MAX4780ETE-T

Part No MAX4780ETE-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829829-MAX4780ETE-T
Ultra Librarian 3D Model Ultra Librarian MAX4780ETE-T CAD Model

Description

Maxim Integrated MAX4780ETE-T Analog Switch

The Maxim Integrated MAX4780ETE-T is a high-performance, single-pole/double-throw (SPDT) analog switch designed to deliver precision and efficiency in a compact package. Ideal for a wide range of applications, including signal routing, data acquisition, and communication systems, this analog switch is a versatile component for modern electronics.

Encased in a 16-pin TQFN package, the MAX4780ETE-T boasts a low on-resistance of typically 0.5 ohms, which ensures minimal signal distortion and power loss, making it an excellent choice for power-sensitive applications. Its single-supply operation, ranging from +1.8V to +5.5V, allows for seamless integration into various circuit designs without the need for additional voltage level adjustments.

The device features fast switching speeds, with turn-on and turn-off times typically less than 20ns and 10ns, respectively. This rapid switching capability enables the MAX4780ETE-T to handle high-frequency signals with ease, ensuring that it can keep up with the demands of modern high-speed data transmission protocols.

With an extended operating temperature range from -40°C to +85°C, the MAX4780ETE-T is built to perform reliably in harsh environments. Its robust design is further complemented by ESD protection greater than 2000V (Human Body Model), safeguarding the switch against electrostatic discharges that could otherwise damage the device during handling or operation.

For designers concerned about power consumption, the MAX4780ETE-T offers a low quiescent current of less than 2µA, making it an energy-efficient choice for battery-operated devices. Furthermore, the switch's high off-isolation and low crosstalk characteristics ensure that signals are cleanly and accurately routed without interference from adjacent channels.

The MAX4780ETE-T from Maxim Integrated is RoHS compliant, adhering to environmental standards and regulations. Whether used in portable devices, audio and video signal routing, or precision analog applications, this analog switch stands out for its reliability, efficiency, and high performance. It is a testament to Maxim Integrated's commitment to providing quality components for the electronics industry.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8396 $54.7168
18+ $5.6120 $101.0160
28+ $5.4366 $152.2248
39+ $5.2612 $205.1868
50+ $5.0859 $254.2950
66+ $4.5598 $300.9468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess