The SN74ALVTH16245KR is a high-speed, low-voltage, 16-bit bus transceiver from Texas Instruments, designed with two distinct purposes: data transmission and voltage level shifting. This integrated circuit is part of the ALVTH family, which is known for its performance in applications requiring high-speed data transfer and interfacing between different voltage domains.
Key Features
- Technology: Advanced BiCMOS technology ensures reduced power consumption and increased speed.
- Logic Level Translation: Capable of translating between 2.5V, 3.3V, and 5V logic levels, making it versatile for multi-voltage systems.
- High-Speed Data Transfer: Supports data rates up to several hundred megabits per second, suitable for high-performance computing and communication systems.
- Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying design and saving board space.
- Output Drive Capability: Can drive up +/-24 mA at 3.3V, which is ideal for driving capacitive loads and ensuring signal integrity.
- Power-Off Protection: Inputs and outputs are designed to tolerate up to 5.5V, ensuring that the device is protected when powered down.
Applications
The SN74ALVTH16245KR is well-suited for a wide range of applications, including:
- High-speed bidirectional communication between buses
- Level shifting for mixed-voltage systems in telecommunications
- Bus isolation and protection in servers and network routers
- Memory interfacing in computing systems
Package and Quality
The device is available in a 48-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. It is also RoHS compliant and follows the industry standards for environmental responsibility and sustainability.
Conclusion
Overall, the SN74ALVTH16245KR from Texas Instruments is a robust solution for system designers looking to facilitate fast and reliable data transfer while maintaining signal integrity across different voltage domains. Its advanced features and compliance with environmental standards make it a smart choice for future-proofing your high-speed digital interfaces.