EN
  • EN
  • DE

SN74AHCT244MDWREP

Part No SN74AHCT244MDWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AHCT244
Other Names -296-22285-1,296-22285-2R,-SN74AHCT244MDWREPR,-296-22285-1R,-V62/03657-01YE,-296-22285-1,V62/03657-01YE,296-22285-6,-V62/03657-01YER,296-22285-6R,296-22285-2,2156-SN74AHCT244MDWREP,TEXTISSN74AHCT244MDWREP,296-22285-1,296-22285-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259966-SN74AHCT244MDWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHCT244MDWREP CAD Model

Description

SN74AHCT244MDWREP: Enhanced Product Octal Buffer/Line Driver from Texas Instruments

The SN74AHCT244MDWREP is a high-performance, octal buffer and line driver designed to facilitate interfacing between different voltage levels. Manufactured by Texas Instruments, this integrated circuit is part of their Enhanced Product (EP) line, tailored to meet the stringent requirements of military and other high-reliability applications. The device features eight non-inverting buffers with 3-state outputs, making it suitable for driving bus lines or buffer memory address registers.

With its wide operating voltage range of 4.5V to 5.5V, the SN74AHCT244MDWREP is compatible with 5V systems and can interface with 3.3V logic without the need for external components, thanks to its TTL-compatible inputs. This makes it an excellent choice for mixed-voltage system environments, providing a seamless bridge between incompatible logic levels.

One of the key attributes of the SN74AHCT244MDWREP is its robustness. The device is characterized for operation from -55°C to 125°C, ensuring reliable performance across a broad range of temperature conditions. This temperature range, along with its ceramic packaging, makes it an ideal choice for harsh environments where standard commercial-grade products might fail.

The device's 3-state outputs contribute to bus line control, allowing multiple outputs to connect to a bus without the risk of contention. When the output-enable (OE) input is high, the device's outputs are in the high-impedance state, which is essential for bus-driven applications.

Furthermore, the SN74AHCT244MDWREP is available in a compact 20-pin SOIC package, which is beneficial for space-constrained applications. Its lead-free and RoHS-compliant construction aligns with environmental standards and regulations, making it a responsible choice for modern electronic designs.

In summary, the SN74AHCT244MDWREP from Texas Instruments is a reliable, versatile, and environmentally conscious choice for designers looking to facilitate communication between different voltage domains in applications that demand the highest levels of performance and reliability.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7600 $53.2000
165+ $0.6236 $102.8940
250+ $0.6041 $151.0250
345+ $0.5846 $201.6870
445+ $0.5652 $251.5140
595+ $0.5067 $301.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess