EN
  • EN
  • DE

TPS2065DGN-1

Part No TPS2065DGN-1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 1.5A 8-Pin HVSSOP EP Tube / IC 1.5A POWER DIST SWITCH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033643-TPS2065DGN-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2065
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2065DGN-1 CAD Model

Description

Overview of Texas Instruments TPS2065DGN-1

The TPS2065DGN-1 is a robust, single-channel, current-limited integrated power switch from Texas Instruments, designed for USB and other applications where heavy capacitive loads and short-circuits are likely to be encountered. This power distribution switch enhances system reliability by providing features such as overcurrent protection, thermal shutdown, under-voltage lockout, and fault status reporting.

Key Features

  • Current Limiting: The device offers a precise current limit that minimizes the stress on the power supply during overload conditions, ensuring a reliable operation and protection for both the power source and the load.
  • Thermal Shutdown Protection: An internal thermal shutdown feature protects the device and the downstream components from thermal damage due to excessive power dissipation.
  • Under-Voltage Lockout (UVLO): The UVLO circuit ensures that the device operates at the appropriate voltage levels, preventing malfunction at low voltages.
  • Fast Overcurrent Response: With a quick response to overcurrent conditions, the TPS2065DGN-1 prevents damage to the USB port and connected devices.
  • Reverse Current Protection: This feature prevents current from flowing backward through the switch when it is powered off, protecting the upstream devices.

Applications

The TPS2065DGN-1 is ideal for a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable electronics with external ports
  • Battery-charger circuits

Product Specifications

The TPS2065DGN-1 operates over a voltage range of 2.7V to 5.5V, making it suitable for low-voltage and standard USB operations. Its compact 8-pin MSOP (DGN) package allows for efficient use of board space in space-constrained applications.

Quality and Reliability

Manufactured by Texas Instruments, a leader in semiconductor solutions, the TPS2065DGN-1 is built to the highest quality standards. It provides a reliable solution for managing power distribution with the added benefits of power-saving features and a compact design.

With its integrated protection features and compliance with industry standards, the TPS2065DGN-1 is a dependable choice for designers looking to enhance system safety and longevity in their USB power management designs.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2452 $56.0340
100+ $1.0218 $102.1800
155+ $0.9898 $153.4190
210+ $0.9579 $201.1590
270+ $0.9260 $250.0200
365+ $0.8302 $303.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess