EN
  • EN
  • DE

THS3001ID

Part No THS3001ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.75GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 6500 V/μs
Gain Bandwidth Product (GBP) 1.75GHz
-3db Bandwidth 420MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 6.6mA
Channel Output Current 120mA
Supply Voltage - Operating 9 V to 33 V, ±4.5 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081352-THS3001ID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS3001ID CAD Model

Description

Introducing the THS3001ID High-Speed Amplifier from Texas Instruments

The THS3001ID is a cutting-edge, high-speed current feedback amplifier designed by the renowned manufacturer Texas Instruments. This component is specifically engineered to deliver exceptional performance in a variety of applications that require high bandwidth and fast slew rates. The THS3001ID is an ideal choice for professional-grade video electronics, telecommunication devices, data acquisition systems, and any high-speed signal processing equipment.

Key Features

  • High Bandwidth: The THS3001ID boasts an impressive bandwidth of 420 MHz at a gain of +2, which makes it suitable for high-frequency signal amplification.
  • Fast Slew Rate: With a slew rate of 6000 V/µs, this amplifier ensures rapid voltage changes are handled efficiently, making it perfect for applications that require quick response times.
  • Low Distortion: The low harmonic distortion and noise characteristics of the THS3001ID ensure clean and precise signal amplification, critical for high-fidelity audio and instrumentation.
  • High Output Drive: Capable of delivering ±420 mA of output current, this amplifier can drive a wide range of loads, from high-speed ADCs to high-performance filters.

Applications

  • Professional Video Equipment
  • Telecommunications
  • Data Acquisition Systems
  • Active Filters and Amplifiers
  • Test and Measurement Instruments

Technical Specifications

The THS3001ID operates over a supply voltage range of ±5 V to ±15 V, providing designers with flexibility in various system designs. It comes in an 8-pin SOIC package, which is both space-efficient and easy to integrate into printed circuit boards. The operational temperature range from -40°C to 85°C ensures reliable performance across diverse environmental conditions.

With its exceptional speed and performance, the THS3001ID from Texas Instruments stands out as a premier solution for high-speed amplification needs. Whether it's for a sophisticated video processing unit or a high-precision measurement device, this amplifier is engineered to meet the most demanding requirements of modern electronic systems.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7047 $71.4094
4+ $29.2962 $117.1848
6+ $28.3807 $170.2842
8+ $27.4652 $219.7216
10+ $26.5497 $265.4970
13+ $23.8032 $309.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 668 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess