EN
  • EN
  • DE
  • IT

TPS2051BDRQ1

Part No TPS2051BDRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707740-TPS2051BDRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2051BDRQ1 CAD Model

Description

Product Overview: TPS2051BDRQ1 from Texas Instruments

The TPS2051BDRQ1 is a state-of-the-art power distribution switch designed by Texas Instruments, specifically engineered to cater to the demanding requirements of automotive and industrial applications. This robust component ensures reliable power management with its single-channel, current-limited, power-distribution switch, making it an essential part of power supply design.

Constructed with a 5-V, 1.5-A continuous current capacity, the TPS2051BDRQ1 is optimized for USB and other hot-swap applications. It incorporates a range of features that enhance system protection and performance, including over-current protection, thermal shutdown, and under-voltage lockout. These features ensure that the device and the system are safeguarded against a variety of fault conditions that could potentially lead to damage or failure.

The TPS2051BDRQ1 is designed with a bi-directional current sensing that allows for the detection of over-current conditions in either direction, providing an additional layer of security. Its fast over-current response time ensures rapid reaction to prevent system damage, while the built-in output discharge function safely discharges the output capacitor when the switch is turned off, preventing any unwanted voltage spikes.

This power switch also offers controlled rise time and undervoltage lockout (UVLO) features, minimizing inrush current and thereby reducing the stress on the power source. The device is also equipped with an active-high enable input, which allows for easy integration into system power management schemes.

Available in a compact and thermally-efficient 8-pin SOIC package, the TPS2051BDRQ1 is designed for space-constrained applications while ensuring optimal thermal performance. The device is characterized for operation over the free-air temperature range of –40°C to 85°C, making it suitable for various environments and operating conditions.

With its combination of power management features, compact design, and reliable performance, the TPS2051BDRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the safety and efficiency of their automotive or industrial power systems.

You May Also Be Interested in

Texas Instruments
Lowest to $60.4369
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $0.5282
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess