EN
  • EN
  • DE

TPS2043BDG4

Part No TPS2043BDG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH TRIPLE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 043270-TPS2043BDG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TPS2043BDG4 CAD Model

Description

Product Overview: TPS2043BDG4 by Texas Instruments

The TPS2043BDG4 is a state-of-the-art power distribution switch designed by Texas Instruments, tailored for managing power requirements in USB and other applications. This high-quality component is engineered to provide multiple channels of protected power distribution, ensuring devices operate safely and reliably.

Key Features

  • Multiple Output Channels: The TPS2043BDG4 is equipped with three independent power distribution switches, making it ideal for systems that require multiple USB ports or other power-driven components.
  • Current-Limiting Protection: Each channel has built-in current limiting to protect the device and the downstream components from damage due to overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, enhancing the durability and lifespan of both the switch and the system it serves.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage falls below a specific threshold, preventing malfunction due to insufficient power supply.
  • Fast Transient Response: This device is designed to handle fast transients, providing stable operation during sudden changes in load conditions.
  • Controlled Rise Time: The TPS2043BDG4 minimizes inrush current by controlling the rise time, thereby reducing the likelihood of voltage drops on power lines that can affect other system components.

Applications

With its robust protection features and reliable power distribution capabilities, the TPS2043BDG4 is suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Overcurrent and thermal protection circuits

Technical Specifications

The TPS2043BDG4 operates over a voltage range of 2.7V to 5.5V, making it versatile for various USB-powered devices. It comes packaged in an 8-pin SOIC (DGN) package, offering a compact footprint for space-constrained applications. The device is also compliant with industry standards, ensuring compatibility and interoperability with a broad array of USB devices.

In summary, the TPS2043BDG4 from Texas Instruments represents a reliable and efficient solution for power distribution and management in modern electronic systems, where safety and performance are paramount.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess