The Maxim Integrated MAX6352SVEUK is a highly precise, low-power voltage monitor designed to maintain system reliability by monitoring power supplies in digital systems. This compact device is essential for applications that demand consistent and accurate monitoring of power supply voltages to ensure proper operation of electronic equipment.
Key Features
- High Accuracy: The MAX6352SVEUK offers a precision voltage monitoring capability, ensuring that voltage thresholds are detected with high accuracy, which is crucial for sensitive electronics.
- Low Power Consumption: Designed to be energy-efficient, this voltage monitor consumes minimal power, making it ideal for battery-operated devices.
- Multiple Voltage Threshold Options: It provides users with a variety of factory-set voltage threshold options, catering to a wide range of applications and system requirements.
- Manual Reset Input: The device includes a manual reset input, allowing users to initiate a system reset whenever necessary.
- Reset Timeout: A reset timeout feature ensures that the system has sufficient time to stabilize before returning to operation after a reset event.
- Compact Package: Housed in a small, surface-mount SOT23 package, the MAX6352SVEUK saves valuable board space and is suitable for compact system designs.
Applications
The MAX6352SVEUK is versatile and can be used in various applications where accurate voltage monitoring is critical. These include:
- Portable/Battery-Powered Devices
- Computers and Servers
- Embedded Systems
- Industrial Controllers
- Telecommunications Equipment
Technical Specifications
Parameter
Value
Threshold Voltage Accuracy
±1.5%
Operating Voltage Range
1.2V to 5.5V
Supply Current
5.5μA (typical)
Package Type
SOT23
Operating Temperature Range
-40°C to +125°C
With its robust feature set, the MAX6352SVEUK from Maxim Integrated is an ideal solution for ensuring the integrity of power supplies in critical systems.