EN
  • EN
  • DE

ULN2003AINSR

Part No ULN2003AINSR
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON TRANSISTOR ARRAYS | IC PWR RELAY 7NPN 1:1 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 500μA, 350mA
Current - Collector Cutoff (Maximum) 50μA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number ULN2003AI
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1277076-ULN2003AINSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2003AINSR CAD Model

Description

Product Overview: Texas Instruments ULN2003AINSR

The ULN2003AINSR is a versatile and robust integrated circuit produced by Texas Instruments, designed to address the needs of relay drivers, display drivers, line drivers, and logic buffers. This particular device is part of the ULN2003 series, which are high-voltage, high-current darlington transistor arrays.

Key Features

  • Seven Darlingtons per package: The ULN2003AINSR contains seven darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads.
  • Output current 500 mA per driver: Each channel is capable of sourcing up to 500 mA, making it suitable for driving a wide range of loads.
  • Output voltage 50 V: With a high output voltage rating, this IC can be used in applications requiring significant voltage headroom.
  • Integrated suppression diodes: Diodes are included for inductive load transient suppression, enhancing the reliability of the device in applications such as motor control circuits.
  • Inputs compatible with various types of logic: The ULN2003AINSR can interface with standard TTL and CMOS logic families, which makes it a versatile choice for many digital applications.

Applications

The ULN2003AINSR is suitable for a range of applications including:

  • Relay drivers
  • Stepper and DC motor drivers
  • LED display drivers
  • Buffer circuits

Package and Quality

Encased in an NSOIC-16 package, the ULN2003AINSR is designed for optimal thermal performance and space-saving on PCBs. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and validation across various conditions to guarantee reliability and performance.

Conclusion

The Texas Instruments ULN2003AINSR stands out as a reliable and efficient solution for driving high-current loads with its built-in protection features and compatibility with multiple logic families. Whether for industrial, consumer, or automotive applications, this IC provides a compact and powerful solution for a multitude of driving functions.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7396 $51.7720
165+ $0.6069 $100.1385
260+ $0.5879 $152.8540
355+ $0.5689 $201.9595
455+ $0.5500 $250.2500
610+ $0.4931 $300.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,979 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess