EN
  • EN
  • DE

TPL7407LDR

Part No TPL7407LDR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPL7407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPL7407LDR-ND, -296-37284-1, -296-37284-1-ND, 296-37284-6, 296-37284-1, 296-37284-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849619-TPL7407LDR
Ultra Librarian 3D Model Ultra Librarian TPL7407LDR CAD Model

Description

Product Overview: TPL7407LDR from Texas Instruments

The TPL7407LDR is a high-performance, seven-channel NMOS transistor array designed by Texas Instruments for a wide range of applications requiring multiple low-side drivers. This integrated circuit is particularly suitable for driving a variety of loads, including LEDs, relays, solenoids, and motors, making it a versatile choice for both industrial and consumer electronics.

Key Features

  • High-Voltage Outputs: With an output voltage range of 8V to 30V, the TPL7407LDR can handle a broad spectrum of applications that require higher voltage levels.
  • Increased Current Drive: Each channel of the TPL7407LDR is capable of sourcing up to 600mA of continuous current, providing ample power for driving robust loads.
  • Low Power Consumption: The device features a low quiescent current, which makes it an energy-efficient solution for battery-powered devices.
  • Enhanced Thermal Performance: The TPL7407LDR comes in a thermally enhanced package, ensuring reliable operation even under high current driving conditions.
  • Flexible Input Interface: Compatible with 3.3V and 5V logic inputs, this transistor array can easily interface with a variety of microcontrollers and logic devices.

Applications

The TPL7407LDR is ideal for use in a range of applications including:

  • Automotive modules
  • Industrial controls
  • Home automation systems
  • Building automation
  • Consumer electronics

Reliability and Quality

As with all Texas Instruments products, the TPL7407LDR is manufactured to high standards, ensuring reliability and performance in demanding environments. It is RoHS compliant and designed to meet the rigorous requirements of the automotive industry, among others.

For engineers and designers looking for a robust and flexible low-side driver solution, the TPL7407LDR from Texas Instruments is an excellent choice that combines high current drive capability with energy efficiency and thermal performance.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5561 $50.0490
220+ $0.4563 $100.3860
340+ $0.4421 $150.3140
470+ $0.4278 $201.0660
605+ $0.4136 $250.2280
810+ $0.3708 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,431 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess