EN
  • EN
  • DE

TPIC6C596PWR

Part No TPIC6C596PWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description POWER LOGIC 8-BIT SHIFT REGISTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TPIC
Packaging Reel - TR
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1272032-TPIC6C596PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPIC6C596
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPIC6C596PWR CAD Model

Description

The TPIC6C596PWR is a high-quality power logic 8-bit shift register manufactured by Texas Instruments, designed to improve efficiency in digital systems. This integrated circuit (IC) is specifically crafted to address the needs of applications requiring high-voltage switching with low power consumption.

Key Features

  • Integrated Power Output Stage: The TPIC6C596PWR features an 8-bit serial-in, parallel-out shift register that drives 8 low-side MOSFET outputs, capable of handling high-voltage loads up to 50V.
  • High Current Drive: Each output can sustain a continuous current of 100 mA, with a peak current capability of 150 mA, allowing the device to drive a variety of loads including LEDs, relays, and motors.
  • Enhanced Thermal Performance: The IC is housed in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for improved thermal dissipation, ensuring reliable operation even under high switching frequencies or heavy load conditions.
  • Shift Register Interface: The device is equipped with a shift register interface that simplifies the cascading of multiple TPIC6C596PWR devices, enabling the control of an extended array of outputs with minimal microcontroller pins.
  • Robust Protection Features: Built-in features such as over-current protection, thermal shutdown, and open-load detection safeguard the device and the system from potential damage due to abnormal operating conditions.

Applications

The TPIC6C596PWR is versatile and can be used in a wide array of applications, including:

  • LED Displays and Signage
  • Industrial Control Systems
  • Automotive Applications
  • Power Relay Drivers
  • Motor Control Circuits

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Output Voltage (VOUT) Up to 50V
Output Current (IOUT) 100 mA continuous, 150 mA peak
Package Type TSSOP-16 with PowerPAD™

The TPIC6C596PWR is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the performance and reliability of electronic systems worldwide.

You May Also Be Interested in

Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6257 $50.0560
175+ $0.5861 $102.5675
265+ $0.5663 $150.0695
380+ $0.5267 $200.1460
495+ $0.5069 $250.9155
620+ $0.4871 $302.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,670 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess