EN
  • EN
  • DE

TPS2042DRG4

Part No TPS2042DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL POWER DIST SWITCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111308-TPS2042DRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2042DRG4 CAD Model

Description

TPS2042DRG4 Power Distribution Switch from Texas Instruments

The TPS2042DRG4 is a sophisticated power distribution switch designed for USB applications, manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TPS204x family and is specifically engineered to provide overcurrent protection for systems that source power to USB ports. By integrating the TPS2042DRG4 into your design, you can ensure that each USB port is guarded against overcurrent conditions which can arise from both heavy load demands and short circuit incidents.

Key Features:

  • Dual Channels: The TPS2042DRG4 contains two independent channels, each capable of handling 0.5 A of continuous current, which aligns with the USB 2.0 standard for downstream devices.
  • Overcurrent Protection: This device offers built-in overcurrent protection to safeguard the system from excessive current draw that could otherwise damage the USB ports and connected devices.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the TPS2042DRG4 prevents overheating by automatically turning off the power switch if the junction temperature exceeds safe limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, thus protecting the device and the system.
  • Fast Overcurrent Response: The device is designed for a quick response to overcurrent conditions, minimizing the risk to the circuit and connected peripherals.
  • Control Inputs: It includes active-high enable inputs, which offer designers flexibility in controlling the power distribution to USB ports.

Applications:

The TPS2042DRG4 is ideal for a wide range of applications where USB power distribution and overcurrent protection are required. It is commonly used in:

  • Desktop Computers
  • Notebooks and Laptops
  • USB Hubs and Docking Stations
  • Peripheral Power Management

Package and Quality:

Offered in an 8-pin SOIC package, the TPS2042DRG4 ensures a compact footprint on the PCB, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception, adhering to stringent industry standards for performance and durability.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6765 $51.4415
27+ $3.8371 $103.6017
41+ $3.7172 $152.4052
56+ $3.5973 $201.4488
72+ $3.4774 $250.3728
97+ $3.1177 $302.4169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess