The ON Semiconductor MC74VHC1G14DFT1 is a high-performance CMOS Schmitt-trigger inverter integrated circuit designed for use in a wide range of digital applications. This device features a single gate that is capable of transforming an analog or digital input signal into a sharply defined digital output signal, thanks to its Schmitt-trigger action.
Key Features
- Logic Type: Inverter with Schmitt Trigger
- Supply Voltage Range: 2V to 5.5V, accommodating a variety of logic levels and providing flexible design options for mixed-voltage systems.
- High Speed: Propagation delay time is significantly low, ensuring fast response times for critical applications.
- Low Power Consumption: Designed with power-saving technology, making it suitable for battery-operated devices.
- High Noise Immunity: Enhanced noise immunity is provided by the Schmitt-trigger action, ideal for environments with electrical noise.
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, allowing for direct interfacing with various logic types.
- Package: Comes in a SC-70-5 package, which is compact and suitable for space-constrained applications.
Applications
The MC74VHC1G14DFT1 is versatile and can be used in a variety of applications such as:
- Wave shaping and noise filtering for digital signals
- Signal processing
- Logic level conversion
- Glitch-free power-up/down circuits
- Portable electronics
- Consumer electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The MC74VHC1G14DFT1 is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It is designed to meet the requirements of the most demanding digital systems.
Whether you are designing a simple logic circuit or a complex digital system, the MC74VHC1G14DFT1 from ON Semiconductor provides the performance and reliability needed to ensure your product's success.