EN
  • EN
  • DE

UCC2580D-2G4

Part No UCC2580D-2G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Single Ended Active Clamp/Reset PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 15V
Supply Voltage 8.5 V ~ 15 V
Duty Cycle 66%
Control Features Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Mounting SMD
Win Source Part Number 1276105-UCC2580D-2G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2580
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2580D-2G4 CAD Model

Description

Texas Instruments UCC2580D-2G4

The UCC2580D-2G4 is a state-of-the-art integrated circuit from Texas Instruments, designed specifically for advanced power management and control applications. This versatile device is a perfect solution for engineers looking to enhance the efficiency, reliability, and performance of their power systems.

Key Features

  • High-Performance Regulation: The UCC2580D-2G4 offers precise voltage and current regulation, ensuring stable and consistent power delivery to sensitive electronic components.
  • Advanced Control Methodologies: Incorporating both voltage-mode and current-mode control, this IC allows for flexible and robust power supply designs.
  • Efficient Power Conversion: Designed for high efficiency, the UCC2580D-2G4 minimizes power loss, making it ideal for energy-sensitive applications.
  • Integrated Protections: With built-in features such as over-voltage, under-voltage, and over-current protection, the device safeguards against a wide range of fault conditions.
  • Wide Operating Range: The UCC2580D-2G4 operates over a broad voltage range, accommodating various power supply requirements.

Applications

The flexibility and performance of the UCC2580D-2G4 make it suitable for a diverse array of applications, including:

  • Switched-mode power supplies (SMPS)
  • DC to DC converters
  • Power inverters
  • LED drivers
  • Telecommunication equipment
  • Industrial control systems

Technical Specifications

Parameter Value
Package / Case SOIC-14
Operating Temperature -40°C to +105°C
Mounting Type Surface Mount
Number of Outputs 2

With its robust design and comprehensive feature set, the UCC2580D-2G4 from Texas Instruments stands out as a premier choice for designers aiming to develop cutting-edge power management systems.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess