EN
  • EN
  • DE

NCE07TD60BD

Part No NCE07TD60BD
Manufacturer Wuxi
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137277-NCE07TD60BD
Categories Custom Parts
Manufacturer Wuxi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE07TD60BD CAD Model

Description

The NCE07TD60BD is a 600V N-channel MOSFET manufactured by Wuxi NCE Power Semiconductor Co., Ltd. It is designed for high-voltage, high-speed switching applications. This MOSFET offers a good balance of on-resistance (RDS(on)) and gate charge (Qg), making it suitable for efficient power conversion.

Applications

  • Power supplies
  • Motor control
  • Lighting ballast
  • DC-DC converters
  • Inverters

Features

  • 600V drain-source voltage (VDS)
  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • High switching speed
  • Avalanche rated
  • TO-252 package

Benefits

  • High efficiency: Low RDS(on) minimizes conduction losses, improving power conversion efficiency.
  • Fast switching: Low Qg enables fast switching speeds, reducing switching losses.
  • Robust operation: Avalanche rating provides protection against voltage spikes.
  • Easy to mount: TO-252 package is suitable for surface mounting.
  • Reliable performance: Designed for long-term reliability in demanding applications.

Additional Details

The NCE07TD60BD typically features an RDS(on) value in the milliohm range (e.g., less than 1 ohm), which is critical for reducing power dissipation. The gate charge (Qg) is a measure of the total charge required to switch the MOSFET on and off; a lower Qg results in faster switching speeds and lower switching losses. The avalanche rating specifies the maximum energy that the MOSFET can withstand during an avalanche breakdown event, which can occur when the MOSFET is subjected to high voltage transients. The operating temperature range is typically from -55°C to +150°C. Always consult the Wuxi NCE Power Semiconductor datasheet for the NCE07TD60BD for the most accurate and up-to-date specifications, including VDS, RDS(on), Qg, avalanche energy, and thermal resistance. Proper thermal management with an adequate heatsink is usually needed to avoid overheating in high-power applications.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
QSI
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4933 $51.7965
250+ $0.4047 $101.1750
385+ $0.3921 $150.9585
530+ $0.3794 $201.0820
685+ $0.3668 $251.2580
915+ $0.3289 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess