EN
  • EN
  • DE
  • IT

MCH6660-TL-H

Part No MCH6660-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description General-Purpose Switching Device Applications | MOSFET N/P-CH 20V 2A/1.5A MCPH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N and P-Channel
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 2A, 1.5A
Rds On (Maximum) at Id, Vgs 136mOhm at 1A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 1.8nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 128pF at 10V
Maximum Power 800mW
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 6-SMD, Flat Leads
Supplier Device Package 6-MCPH
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1220726-MCH6660-TL-H
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCH6660-TL-H CAD Model

Description

The MCH6660-TL-H is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed to meet the demanding requirements of power management applications. The device features a compact and efficient design, making it ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The MCH6660-TL-H offers a low on-resistance of typically 44 mΩ, which helps in reducing power loss and improving efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET is capable of operating at high frequencies, which is essential for power supply and conversion systems.
  • P-Channel Device: As a P-Channel MOSFET, it is commonly used for load switching and is easier to drive without the need for a negative gate drive voltage.
  • Surface Mount Package: The device comes in a compact SOP-8 package, which is suitable for surface mount technology, allowing for a more streamlined and automated manufacturing process.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MCH6660-TL-H is a reliable component for long-term use in various electronic devices.
  • Lead-Free and RoHS Compliant: The MOSFET is designed to meet environmental standards, being lead-free and RoHS compliant, thus minimizing the ecological footprint of your products.

Applications

The MCH6660-TL-H is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switching
  • Motor Control Applications

With its combination of performance, efficiency, and reliability, the MCH6660-TL-H from ON Semiconductor is an excellent choice for designers looking to enhance their power management solutions. It delivers the quality and performance that engineers expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2869 $58.8145
495+ $0.2355 $116.5725
760+ $0.2282 $173.4320
1,050+ $0.2208 $231.8400
1,355+ $0.2134 $289.1570
1,815+ $0.1913 $347.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess