EN
  • EN
  • DE

TPIC83000IPWRQ1

Part No TPIC83000IPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR SIGNAL COND 16TSSOP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Type Pressure Sensor
Input Type Logic
Output Type Logic
Current - Supply 13.5 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TPIC830
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-25331-6,2156-TPIC83000IPWRQ1-TITR,-296-25331-1-ND,-TPIC83000IPWRQ1-NDR,296-25331-1,TEXTISTPIC83000IPWRQ1,296-25331-2
Standard Package 2,000
Win Source Part Number 1224069-TPIC83000IPWRQ1
Ultra Librarian 3D Model Ultra Librarian TPIC83000IPWRQ1 CAD Model

Description

The TPIC83000IPWRQ1 from Texas Instruments is a robust, automotive-grade, 8-bit shift register designed for high-voltage, high-current driver applications. It is a part of the Power Logic family and is specifically engineered to meet the demanding requirements of automotive systems, offering a reliable solution for controlling lights, relays, and other actuators within the vehicle.

This integrated circuit (IC) is characterized by its ability to sink high-current loads, making it an ideal choice for driving resistive and inductive loads such as LED arrays, incandescent lamps, and other high-current outputs. The device incorporates eight low-side MOSFET output stages, capable of sinking up to 250 mA per channel, with a maximum voltage of 50V, providing the power necessary for a wide range of automotive applications.

The TPIC83000IPWRQ1 features a serial input to parallel output functionality, which allows for the serial shifting of data into the device and then parallel output to the load. This design minimizes the number of I/O pins needed to control multiple loads, thereby reducing wiring complexity and improving system reliability.

Built with robustness in mind, the device includes built-in protection features such as thermal shutdown, over-current protection, and under-voltage lockout, ensuring safe operation under adverse conditions. Its extended temperature range makes it suitable for the harsh environments typically found in automotive settings.

The IC comes in a TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™ for enhanced thermal dissipation. The package is lead-free and RoHS compliant, aligning with environmental regulations and industry standards for automotive electronics.

Whether used in body control modules, power distribution units, or other automotive control systems, the TPIC83000IPWRQ1 delivers the performance and reliability that automotive manufacturers demand. Its integration into vehicle systems helps to streamline design, reduce component count, and increase overall system efficiency.

You May Also Be Interested in

Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess