EN
  • EN
  • DE

TPIC8101DWR

Part No TPIC8101DWR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC KNOCK SENSOR INTERFACE 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sensor Interface
Input Type Serial
Output Type Serial
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 033579-TPIC8101DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC8101DWR CAD Model

Description

Product Overview: TPIC8101DWR from Texas Instruments

The TPIC8101DWR is a sophisticated knock sensor signal conditioner integrated circuit (IC) designed and manufactured by Texas Instruments (TI), one of the industry's leading semiconductor companies. This advanced component is tailored specifically for automotive knock detection applications and is a crucial element in modern engine management systems. The TPIC8101DWR is housed in a robust 20-pin SOIC package, ensuring a compact footprint suitable for space-constrained applications.

Key Features

  • Integrated Dual Channel: The TPIC8101DWR features a dual-channel interface that allows for simultaneous processing of signals from two separate knock sensors, enhancing the IC's capability to monitor engine performance and detect irregularities with high precision.
  • Variable Gain Amplifier (VGA): Equipped with a programmable VGA, this IC offers adjustable sensitivity, enabling it to adapt to a wide range of engine types and conditions, ensuring optimal performance.
  • Band-Pass Filter: The inclusion of a band-pass filter means that the TPIC8101DWR can effectively isolate the knock frequency from other engine noise, resulting in more accurate detection and analysis of knock events.
  • Diagnostic Features: With built-in diagnostic capabilities, the TPIC8101DWR can self-check for proper functioning, providing an additional layer of reliability crucial for automotive applications.

Applications

The TPIC8101DWR is primarily used in the automotive industry for engine knock control systems. Its precise signal conditioning capabilities make it an essential component in vehicles that require real-time monitoring and adjustment of the engine's ignition timing to prevent potentially damaging knock events. This IC contributes to improved fuel efficiency, reduced emissions, and enhanced overall vehicle performance.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPIC8101DWR is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature range operation and resistance to harsh environments. This ensures that the IC performs reliably over the vehicle's lifespan, contributing to customer satisfaction and brand loyalty.

For designers and engineers looking for a reliable and versatile knock sensor signal conditioner, the TPIC8101DWR from Texas Instruments stands out as a top choice, offering a blend of performance, integration, and quality that is hard to match.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8086 $50.5548
44+ $2.3045 $101.3980
68+ $2.2325 $151.8100
93+ $2.1605 $200.9265
120+ $2.0885 $250.6200
161+ $1.8724 $301.4564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess