EN
  • EN
  • DE

A3P250-2FGG256I

Part No A3P250-2FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 157 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 157
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name A3P250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908934-A3P250-2FGG256I
Ultra Librarian 3D Model Ultra Librarian A3P250-2FGG256I CAD Model

Description

Product Overview: A3P250-2FGG256I from Microchip Technology

The A3P250-2FGG256I is a high-performance, feature-rich FPGA (Field Programmable Gate Array) designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This integrated circuit is part of Microchip's ProASIC3 series, which provides a range of programmable logic solutions that combine the advantages of both ASICs and the flexibility of FPGAs.

Key Features

  • High Capacity: Boasting 250,000 system gates, the A3P250-2FGG256I provides ample logic for complex designs and applications.
  • Speed Grade: The '-2' speed grade variant offers a balanced performance for critical timing requirements.
  • Package Type: Enclosed in a Fine-pitch Grid Array (FGG) package with 256 pins, it offers a compact footprint for space-constrained applications.
  • Industrial Temperature Range: The 'I' suffix indicates that this device is designed to operate reliably in industrial temperature ranges, from -40°C to +85°C.
  • Non-Volatile Memory: With its non-volatile flash technology, the A3P250-2FGG256I retains its configuration without external memory, enhancing security and reliability.
  • Low Power Consumption: The ProASIC3 series is known for its low power usage, making this FPGA suitable for power-sensitive applications.
  • In-System Programmability: Users can program and reprogram the device in the field, enabling updates and adaptations to evolving requirements.
  • Live At Power-Up: The device supports instant-on functionality, which is critical for applications that require immediate operation upon power-up.

Applications

The A3P250-2FGG256I is versatile and can be used in a wide range of applications including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical equipment
  • Security systems
  • Aerospace and defense

Quality and Support

Microchip Technology is committed to delivering high-quality products. The A3P250-2FGG256I is supported by comprehensive technical documentation, development tools, and a responsive support team to assist with design and implementation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess