EN
  • EN
  • DE

24AA025E48T-I/SN

Part No 24AA025E48T-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 2K I2C Serial EEPROMs with EUI-48�� Node Identity | IC EEPROM 2K I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 24AA025E48
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1123122-24AA025E48T-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA025E48T-I/SN CAD Model

Description

Microchip Technology's 24AA025E48T-I/SN: A Reliable EEPROM with EUI-48™ Node Identity

The 24AA025E48T-I/SN is a specialized EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology that offers a unique solution for networked devices. This 2 Kbit serial EEPROM comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, designed for applications that require a serial presence detect (SPD) data storage or a unique EUI-48™ node identity for networked communication.

One of the key features of the 24AA025E48T-I/SN is its built-in EUI-48™ node identity. The EUI-48™, formerly known as a MAC address, is a globally unique 48-bit number that is critical for the identification of devices within a network. This EEPROM contains a pre-programmed EUI-48™ node identity, which simplifies the process of integrating the device into Ethernet, Wi-Fi, Bluetooth, and other network applications, as it eliminates the need for manual assignment of network addresses.

The device operates across a wide voltage range of 1.7V to 5.5V and features a low-current design, making it suitable for battery-powered or power-sensitive applications. The I2C serial interface of the 24AA025E48T-I/SN offers compatibility with most microcontrollers and allows for easy integration into existing designs. Additionally, the EEPROM supports a bidirectional data transfer protocol, which enhances data management efficiency.

With a maximum clock frequency of 400 kHz, the 24AA025E48T-I/SN provides a fast data transfer rate that is essential for applications requiring quick access to stored information. The device also includes write protection features, ensuring data integrity by preventing unintended overwrites or erasures.

The robust design of the 24AA025E48T-I/SN guarantees reliable operation over an extended temperature range of -40°C to +85°C, making it an ideal choice for industrial and automotive applications where environmental conditions can be harsh.

In summary, the 24AA025E48T-I/SN from Microchip Technology is a versatile and reliable EEPROM that offers a unique combination of a pre-programmed EUI-48™ node identity, low-power operation, and robust performance. Its ease of integration and data protection features make it an excellent choice for designers looking to add network capabilities to their products with minimal effort.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5547 $52.6965
220+ $0.4551 $100.1220
345+ $0.4409 $152.1105
470+ $0.4267 $200.5490
610+ $0.4125 $251.6250
815+ $0.3698 $301.3870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess