EN
  • EN
  • DE

TPIC7218QPFPRQ1

Part No TPIC7218QPFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR CTRLR SENSOR 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Special Purpose
Operating Supply Current 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 081583-TPIC7218QPFPRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC7218QPFPRQ1 CAD Model

Description

TPIC7218QPFPRQ1 from Texas Instruments

The TPIC7218QPFPRQ1 is a sophisticated integrated circuit designed by the renowned semiconductor manufacturer, Texas Instruments. This product is tailored specifically for automotive applications, where reliability and performance are paramount. As part of Texas Instruments' commitment to high-quality automotive solutions, the TPIC7218QPFPRQ1 is built to meet the stringent requirements of the automotive industry.

The device comes in a robust, 80-pin HTQFP (Thin Quad Flat Pack) package, which is designed for space-saving on printed circuit boards without compromising on functionality. The package is also lead-free and adheres to the latest environmental standards, making it a responsible choice for modern automotive designs.

At the core of the TPIC7218QPFPRQ1 is its ability to interface with various automotive systems. It is equipped with multiple communication protocols, including CAN and LIN, which are essential for vehicle network communications. This integration allows for seamless data exchange between the TPIC7218QPFPRQ1 and other vehicle components, enabling advanced diagnostics and control functionalities.

Furthermore, Texas Instruments has engineered the TPIC7218QPFPRQ1 with built-in protection features. These include over-temperature shutdown, overvoltage protection, and under-voltage lockout, which safeguard the device and the systems it controls against common electrical hazards found in the automotive environment. This attention to safety ensures that the TPIC7218QPFPRQ1 not only performs reliably but also contributes to the overall safety of the vehicle.

The versatility of the TPIC7218QPFPRQ1 extends to its wide operating temperature range, making it suitable for use in various climates and conditions that a vehicle might encounter. Whether it's the freezing temperatures of winter or the scorching heat of summer, this device is designed to operate consistently and effectively.

In summary, the TPIC7218QPFPRQ1 from Texas Instruments is a testament to the company's dedication to providing high-quality, reliable components for the automotive sector. With its robust packaging, versatile communication capabilities, and protective features, it stands as an ideal choice for designers and engineers looking to enhance the performance and safety of automotive systems.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2522 $55.5132
14+ $7.5916 $106.2824
21+ $7.3543 $154.4403
29+ $7.1171 $206.3959
37+ $6.8799 $254.5563
49+ $6.1682 $302.2418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess