EN
  • EN
  • DE

TPIC6596DWG4

Part No TPIC6596DWG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8-BIT SHIFT REGISTER 20-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 20-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TPIC
Packaging Tube
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 797832-TPIC6596DWG4
Popularity Medium
Supply and Demand Status Balance
Family Name TPIC6596
Introduction Date August 10, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPIC6596DWG4 CAD Model

Description

The TPIC6596DWG4, manufactured by Texas Instruments, is a high-performance, power logic 8-bit shift register designed for use in systems that require relatively high voltage and current. This integrated circuit is particularly suitable for driving lamps, LEDs, and other high-current loads, as well as for controlling relays and solenoids in industrial and automotive applications.

Key Features

  • Integrated Power MOSFETs: Each of the eight output channels includes a built-in DMOS transistor, capable of sinking a high current.
  • Output Voltage: The device can handle an output voltage of 50V, making it suitable for various high-voltage applications.
  • Output Current: With the capability to sink 250 mA per channel, the TPIC6596DWG4 can drive multiple loads with significant power requirements.
  • Enhanced Thermal Performance: The PowerPAD™ package helps to dissipate heat effectively, ensuring reliable operation even under high-power conditions.
  • Shift Register Interface: The 8-bit serial shift register with output latches allows for easy control using a microcontroller or another digital interface.
  • Low Power Consumption: Despite its high current handling capabilities, the device is designed to operate with low power consumption, making it energy efficient.

Applications

The versatility of the TPIC6596DWG4 makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Automotive systems for controlling lights and indicators
  • Industrial control systems for actuating relays, solenoids, and other high-current devices
  • LED displays and signage for driving multiple LEDs efficiently
  • Consumer electronics where multiple high-voltage outputs are required

Product Summary

The TPIC6596DWG4 from Texas Instruments stands out as a robust and reliable component for designers looking to manage high-voltage and high-current loads with precision and efficiency. Its built-in protection features and thermal management make it a smart choice for demanding applications where durability and performance are critical.

You May Also Be Interested in

Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess