EN
  • EN
  • DE

SN74HC166AIDRQ1

Part No SN74HC166AIDRQ1
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC166
Other Names -296-24856-1R,296-24856-2,296-24856-1R,296-24856-1,296-24856-6,296-24856-2R,SN74HC166AIDRQ1,2156-SN74HC166AIDRQ1,TEXTISSN74HC166AIDRQ1,-296-24856-1,-SN74HC166AIDRQ1R,296-24856-6R
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257038-SN74HC166AIDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HC166AIDRQ1 CAD Model

Description

The SN74HC166AIDRQ1 from Texas Instruments is a high-performance, automotive-grade 8-bit parallel-load shift register designed to provide reliable data manipulation and serial interfacing capabilities in demanding automotive and industrial applications. This integrated circuit is part of the 74HC series, known for its high-speed CMOS technology.

Key Features

  • Automotive Qualification: Qualified for use in automotive applications, the SN74HC166AIDRQ1 meets stringent requirements for reliability and performance under extreme conditions.
  • Parallel-Load Capability: The device allows for parallel data inputs to be loaded and shifted out serially, enabling efficient data processing and communication.
  • Shift Register: The 8-bit shift register facilitates the conversion of parallel data to serial output, making it ideal for applications requiring data serialization.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, providing design flexibility for various voltage levels in automotive systems.
  • High-Speed Performance: Thanks to the CMOS technology, the SN74HC166AIDRQ1 offers fast data transfer rates, ensuring timely data handling in critical systems.
  • Output Drive Capability: The device can drive up to 15 LSTTL loads, which means it can interface with a wide range of logic families.

Applications

The SN74HC166AIDRQ1 is suitable for a variety of applications within the automotive sector, including engine control units, body electronics, infotainment systems, and advanced driver-assistance systems (ADAS). Additionally, its robustness and versatility make it a good choice for industrial automation, robotics, and other high-reliability applications where data integrity and serial communication are critical.

Package and Quality

Encased in a compact SOP (Small Outline Package), the SN74HC166AIDRQ1 is designed for space-saving PCB layouts. The device is provided in a tape and reel packaging, facilitating efficient assembly during the manufacturing process. It adheres to Texas Instruments' quality standards for automotive-grade components, ensuring long-term reliability and performance.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4824 $50.6520
255+ $0.3959 $100.9545
395+ $0.3835 $151.4825
540+ $0.3711 $200.3940
700+ $0.3588 $251.1600
935+ $0.3216 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess