EN
  • EN
  • DE

74HCT597N

Part No 74HCT597N
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description 8-bit shift register with input flip-flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132277-74HCT597N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT597N CAD Model

Description

The 74HCT597N is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to interface with most 5V TTL components. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL levels while offering the low power consumption and high noise immunity typical of CMOS circuits.

Key Features

  • Logic Type: 8-bit Shift Register with Input Latches
  • Supply Voltage: 4.5V to 5.5V, optimized for 5V systems
  • Output Capability: Standard
  • IC Package Type: DIP, 16 Pins
  • Propagation Delay: 29ns (maximum) at 5V
  • Operating Temperature: -40°C to +125°C

The 74HCT597N is a versatile component that features an 8-bit storage register and an 8-bit shift register with common serial data input (DS) and output (Q7'). This allows for serial-to-parallel conversion with latched inputs, making it ideal for interfacing with microprocessors and digital systems requiring the capture and control of input data.

Applications

Thanks to its robust design, the 74HCT597N is suitable for a wide range of applications including:

  • Serial-to-parallel data conversion
  • Remote data capture
  • Data processing
  • Input/output interfacing
  • Instrumentation and control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT597N is subjected to rigorous testing and quality control measures to ensure reliable performance in demanding environments. With a wide operating temperature range, this IC is designed for use in industrial applications where stability and durability are paramount.

For detailed specifications, technical datasheets, and support resources, please visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess